Spectrum Control 90 High Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, DC-18 GHz) 90-3-44

Description
Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Low Intermodulation option available. Weinschel Product
Request a Quote Datasheet
Description
Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Low Intermodulation option available. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
90 High Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, DC-18 GHz) - 90-3-44 - APITech
Fairview, PA, United States
90 High Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, DC-18 GHz)
90-3-44
90 High Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, DC-18 GHz) 90-3-44
Precision injection molded connector dielectric. Designed to meet environmental requirements of MIL-A-3933. Flat Response. Low Intermodulation option available. Weinschel Product
  • Precision injection molded connector dielectric.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flat Response.
  • Low Intermodulation option available.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 90-3-44 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
90-3-44
Attenuator - Fixed Coaxial 90-3-44
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 90-3-44 90-3-44
Product Name 90 High Power Fixed Coaxial Attenuator (N or 3.5mm, 50 W, DC-18 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
8dB DC-40GHz MMIC Attenuator - ATN08-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - Digitally Controlled - 1121480 - Richardson RFPD
Specs
Number of Bits 5
Frequency 0.1000 to 31 GHz
Insertion Loss 2.7 dB
View Details
Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details