Teledyne Relays RF Attenuator Relay A152-16-12

Description
The Series A152 highly repeatable ultraminiature attenuator relays are designed for attenuating RF signals in 50-ohm systems over a frequency range from DC to 5 GHz. Their low profile and small grid spacing makes them ideal for use when packaging density is a prime consideration. The A152 relays eliminate the need for additional external resistors/attenuator s. These single section, switchable attenuator relays have an internal matched thin film attenuator pad in a ""Pi"" configuration. Relays are available in a fixed increment of 20 dB.
Request a Quote
Description
The Series A152 highly repeatable ultraminiature attenuator relays are designed for attenuating RF signals in 50-ohm systems over a frequency range from DC to 5 GHz. Their low profile and small grid spacing makes them ideal for use when packaging density is a prime consideration. The A152 relays eliminate the need for additional external resistors/attenuator s. These single section, switchable attenuator relays have an internal matched thin film attenuator pad in a ""Pi"" configuration. Relays are available in a fixed increment of 20 dB.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Attenuator Relay
A152-16-12
RF Attenuator Relay A152-16-12
The Series A152 highly repeatable ultraminiature attenuator relays are designed for attenuating RF signals in 50-ohm systems over a frequency range from DC to 5 GHz. Their low profile and small grid spacing makes them ideal for use when packaging density is a prime consideration. The A152 relays eliminate the need for additional external resistors/attenuator s. These single section, switchable attenuator relays have an internal matched thin film attenuator pad in a ""Pi"" configuration. Relays are available in a fixed increment of 20 dB.

The Series A152 highly repeatable ultraminiature attenuator relays are designed for attenuating RF signals in 50-ohm systems over a frequency range from DC to 5 GHz. Their low profile and small grid spacing makes them ideal for use when packaging density is a prime consideration. The A152 relays eliminate the need for additional external resistors/attenuators. These single section, switchable attenuator relays have an internal matched thin film attenuator pad in a ""Pi"" configuration. Relays are available in a fixed increment of 20 dB.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number A152-16-12
Product Name RF Attenuator Relay
Frequency 5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Passive GaAs MMIC DC - 40 GHz 15dB Attenuator - ATN15-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details