Teledyne Relays RF Attenuator Relay A152-8-12

Description
The Series A152 highly repeatable ultraminiature attenuator relays are designed for attenuating RF signals in 50-ohm systems over a frequency range from DC to 5 GHz. Their low profile and small grid spacing makes them ideal for use when packaging density is a prime consideration. The A152 relays eliminate the need for additional external resistors/attenuator s. These single section, switchable attenuator relays have an internal matched thin film attenuator pad in a ""Pi"" configuration. Relays are available in a fixed increment of 20 dB.
Request a Quote
Description
The Series A152 highly repeatable ultraminiature attenuator relays are designed for attenuating RF signals in 50-ohm systems over a frequency range from DC to 5 GHz. Their low profile and small grid spacing makes them ideal for use when packaging density is a prime consideration. The A152 relays eliminate the need for additional external resistors/attenuator s. These single section, switchable attenuator relays have an internal matched thin film attenuator pad in a ""Pi"" configuration. Relays are available in a fixed increment of 20 dB.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Attenuator Relay
A152-8-12
RF Attenuator Relay A152-8-12
The Series A152 highly repeatable ultraminiature attenuator relays are designed for attenuating RF signals in 50-ohm systems over a frequency range from DC to 5 GHz. Their low profile and small grid spacing makes them ideal for use when packaging density is a prime consideration. The A152 relays eliminate the need for additional external resistors/attenuator s. These single section, switchable attenuator relays have an internal matched thin film attenuator pad in a ""Pi"" configuration. Relays are available in a fixed increment of 20 dB.

The Series A152 highly repeatable ultraminiature attenuator relays are designed for attenuating RF signals in 50-ohm systems over a frequency range from DC to 5 GHz. Their low profile and small grid spacing makes them ideal for use when packaging density is a prime consideration. The A152 relays eliminate the need for additional external resistors/attenuators. These single section, switchable attenuator relays have an internal matched thin film attenuator pad in a ""Pi"" configuration. Relays are available in a fixed increment of 20 dB.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number A152-8-12
Product Name RF Attenuator Relay
Frequency 5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-ZAS-3BR+-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type Connectorized; Module
View Details
Coaxial Attenuator 10W 3GHz N - UIYCA10AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - NFA014K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details