Spectrum Control Attenuator - Fixed Coaxial 8516-05

Description
DC Blocking Attenuator TNC, 10 MHz - 2 GHz, 200 Volts
Request a Quote Datasheet
Description
DC Blocking Attenuator TNC, 10 MHz - 2 GHz, 200 Volts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 8516-05 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
8516-05
Attenuator - Fixed Coaxial 8516-05
DC Blocking Attenuator TNC, 10 MHz - 2 GHz, 200 Volts

DC Blocking Attenuator TNC, 10 MHz - 2 GHz, 200 Volts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 8516-05
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN06-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
2-18 GHz (S, C, X, Ku Band) 5-bit Digital Attenuator - CMD279C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 2 to 18 GHz
View Details
Coaxial Attenuator - 5o2015006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details