HUBER+SUHNER AG RF Attenuators 85177196

Description
Attenuator Med. Pwr N 20 dB
Request a Quote
Description
Attenuator Med. Pwr N 20 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2742019 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2742019
RF Attenuators 2742019
Attenuator Med. Pwr N 20 dB

Attenuator Med. Pwr N 20 dB

Supplier's Site
Attenuator - Fixed Coaxial - 85177196 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
85177196
Attenuator - Fixed Coaxial 85177196
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 2742019 85177196
Product Name RF Attenuators Attenuator - Fixed Coaxial
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-BW-KM3-2W44+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 2.92mm In-Line Module
View Details
Digitally Controlled Attenuators - NDA-8000-12000-110-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 8 GHz
View Details