Richardson RFPD Attenuator - Digitally Controlled ADRF5740BCCZN-R7

Description
The ADRF5740 is a silicon, 4-bit digital attenuator with 22 dB attenuation control range in 2 dB steps.The ADRF5740 operates from 10 MHz to 60 GHz with less than 3.3 dB of insertion loss and with +/-(0.2 + 7.0% of attenuation state) of attenuation accuracy at 55 GHz. The ATTIN port of the ADRF5740 has an RF input power handling capability of 24 dBm average and 24 dBm peak for all states. The ADRF5740 requires a dual supply voltage of +3.3 V and −3.3 V. The ADRF5740 features parallel mode control, and CMOS- and low voltage transistor to transistor logic (LVTTL)-compatible controls. The ADRF5740 RF ports are designed to match a characteristic impedance of 50 Ohm. The ADRF5740 comes in a 16-terminal, 2.5 mm x 2.5 mm, RoHS compliant, land grid array (LGA) package and operates from −40 C to +105 C.
Request a Quote Datasheet
Description
The ADRF5740 is a silicon, 4-bit digital attenuator with 22 dB attenuation control range in 2 dB steps.The ADRF5740 operates from 10 MHz to 60 GHz with less than 3.3 dB of insertion loss and with +/-(0.2 + 7.0% of attenuation state) of attenuation accuracy at 55 GHz. The ATTIN port of the ADRF5740 has an RF input power handling capability of 24 dBm average and 24 dBm peak for all states. The ADRF5740 requires a dual supply voltage of +3.3 V and −3.3 V. The ADRF5740 features parallel mode control, and CMOS- and low voltage transistor to transistor logic (LVTTL)-compatible controls. The ADRF5740 RF ports are designed to match a characteristic impedance of 50 Ohm. The ADRF5740 comes in a 16-terminal, 2.5 mm x 2.5 mm, RoHS compliant, land grid array (LGA) package and operates from −40 C to +105 C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - ADRF5740BCCZN-R7 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
ADRF5740BCCZN-R7
Attenuator - Digitally Controlled ADRF5740BCCZN-R7
The ADRF5740 is a silicon, 4-bit digital attenuator with 22 dB attenuation control range in 2 dB steps.The ADRF5740 operates from 10 MHz to 60 GHz with less than 3.3 dB of insertion loss and with +/-(0.2 + 7.0% of attenuation state) of attenuation accuracy at 55 GHz. The ATTIN port of the ADRF5740 has an RF input power handling capability of 24 dBm average and 24 dBm peak for all states. The ADRF5740 requires a dual supply voltage of +3.3 V and −3.3 V. The ADRF5740 features parallel mode control, and CMOS- and low voltage transistor to transistor logic (LVTTL)-compatible controls. The ADRF5740 RF ports are designed to match a characteristic impedance of 50 Ohm. The ADRF5740 comes in a 16-terminal, 2.5 mm x 2.5 mm, RoHS compliant, land grid array (LGA) package and operates from −40 C to +105 C.

The ADRF5740 is a silicon, 4-bit digital attenuator with 22 dB attenuation control range in 2 dB steps.The ADRF5740 operates from 10 MHz to 60 GHz with less than 3.3 dB of insertion loss and with +/-(0.2 + 7.0% of attenuation state) of attenuation accuracy at 55 GHz. The ATTIN port of the ADRF5740 has an RF input power handling capability of 24 dBm average and 24 dBm peak for all states.

The ADRF5740 requires a dual supply voltage of +3.3 V and −3.3 V. The ADRF5740 features parallel mode control, and CMOS- and low voltage transistor to transistor logic (LVTTL)-compatible controls.

The ADRF5740 RF ports are designed to match a characteristic impedance of 50 Ohm. The ADRF5740 comes in a 16-terminal, 2.5 mm x 2.5 mm, RoHS compliant, land grid array (LGA) package and operates from −40 C to +105 C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number ADRF5740BCCZN-R7
Product Name Attenuator - Digitally Controlled
Number of Bits 4
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Fixed Coaxial - 18A-04 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 4 dB
View Details
Attenuator - Fixed Coaxial - 18A-20 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 20 dB
View Details
Attenuator - Fixed Coaxial - 18N-04 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 4 dB
View Details
Attenuator - Fixed Coaxial - 18AH-30 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
VSWR 1.35 :1
View Details