Spectrum Control Attenuator - Fixed Coaxial 8516N-06

Description
DC Blocking Attenuator Type N, 10 MHz - 2 GHz, 200 Volts
Request a Quote Datasheet
Description
DC Blocking Attenuator Type N, 10 MHz - 2 GHz, 200 Volts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 8516N-06 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
8516N-06
Attenuator - Fixed Coaxial 8516N-06
DC Blocking Attenuator Type N, 10 MHz - 2 GHz, 200 Volts

DC Blocking Attenuator Type N, 10 MHz - 2 GHz, 200 Volts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 8516N-06
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
GaAs IC 1-Bit Digital Attenuator - SKY12406-360LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0500 to 0.6000 GHz
Attenuation 12 dB
View Details
5 suppliers
Coaxial Attenuator 25W 18GHz N - UIYCA25AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details