Petersen Products Co. Datasheets for Plugs, Stoppers, and Inserts

Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more

Page: 1 2
Product Name Notes
By-Pass 1" F Country of Origin USA Dia. Max 15.625" (397mm) Dia. Min 14.875" (378mm) Lngth, Overall Approx. 3.83" (97mm) Lngth, Seal 1.5" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 1" F Country of Origin USA Dia. Max 16.375" (416mm) Dia. Min 15.625" (397mm) Lngth, Overall Approx. 3.83" (97mm) Lngth, Seal 1.5" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 1" F Country of Origin USA Dia. Max 17.125" (435mm) Dia. Min 16.375" (416mm) Lngth, Overall Approx. 3.83" (97mm) Lngth, Seal 1.5" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 1" F Country of Origin USA Dia. Max 17.875" (454mm) Dia. Min 17.125" (435mm) Lngth, Overall Approx. 3.83" (97mm) Lngth, Seal 1.5" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 1" F Country of Origin USA Dia. Max 18.875" (479mm) Dia. Min 17.875" (454mm) Lngth, Overall Approx. 3.83" (97mm) Lngth, Seal 1" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 1" F Country of Origin USA Dia. Max 19.875" (505mm) Dia. Min 18.875" (479mm) Lngth, Overall Approx. 4.83" (123mm) Lngth, Seal 1.5" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 1" F Country of Origin USA Dia. Max 20.875" (530mm) Dia. Min 19.875" (505mm) Lngth, Overall Approx. 4.83" (123mm) Lngth, Seal 1.5" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 1" F Country of Origin USA Dia. Max 21.875" (556mm) Dia. Min 20.875" (530mm) Lngth, Overall Approx. 4.83" (123mm) Lngth, Seal 1.5" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 1" F Country of Origin USA Dia. Max 22.875" (581mm) Dia. Min 21.875" (556mm) Lngth, Overall Approx. 4.83" (123mm) Lngth, Seal 1.5" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 1" F Country of Origin USA Dia. Max 23.875" (606mm) Dia. Min 22.875" (581mm) Lngth, Overall Approx. 5.83" (148mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 1/2" F Country of Origin USA Dia. Max 10.625" (270mm) Dia. Min 10.125" (257mm) Lngth, Overall Approx. 3.23" (82mm) Lngth, Seal 1.0" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 1/2" F Country of Origin USA Dia. Max 11.125" (283mm) Dia. Min 10.625" (270mm) Lngth, Overall Approx. 3.23" (82mm) Lngth, Seal 1.0" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 1/2" F Country of Origin USA Dia. Max 11.875" (302mm) Dia. Min 11.125" (283mm) Lngth, Overall Approx. 3.83" (97mm) Lngth, Seal 1.0" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 1/2" F Country of Origin USA Dia. Max 12.625" (321mm) Dia. Min 11.875" (302mm) Lngth, Overall Approx. 3.83" (97mm) Lngth, Seal 1" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 1/2" F Country of Origin USA Dia. Max 13.375" (340mm) Dia. Min 12.625" (321mm) Lngth, Overall Approx. 3.83" (97mm) Lngth, Seal 1.0" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 1/2" F Country of Origin USA Dia. Max 14.125" (359mm) Dia. Min 13.375" (340mm) Lngth, Overall Approx. 3.83" (97mm) Lngth, Seal 1.5" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 1/2" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 5" (127mm) Dia. Min 4.95" (126mm) Lngth, Overall 6.25" (159mm) Lngth, Seal 2.25" (57mm)...
By-Pass 1/2" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 5.5" (140mm) Dia. Min 5.34" (136mm) Lngth, Overall 6.75" (171mm) Lngth, Seal 3" (76mm)...
By-Pass 1/2" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 6" (152mm) Dia. Min 5.95" (151mm) Lngth, Overall 6.75" (171mm) Lngth, Seal 3" (76mm)...
By-Pass 1/2" NPT Country of Origin USA Dia. Max 2.5" (63.5mm) Dia. Min 2.3" (58.42mm) Handle Length 13.5" (342.9mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe...
By-Pass 1/2" NPT Country of Origin USA Dia. Max 3" (76.2mm) Dia. Min 2.75" (69.85mm) Handle Length 13.5" (342.9mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe...
By-Pass 1/2" NPT Country of Origin USA Dia. Max 4" (101.6mm) Dia. Min 3.8" (96.52mm) Handle Length 17" (431.8mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe...
By-Pass 1/2" NPT Country of Origin USA Dia. Max 4.15" (105mm) Dia. Min 3.75" (95mm) Material, Body Aluminum Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 4" (102mm)...
By-Pass 1/2" NPT Country of Origin USA Dia. Max 5.25" (133mm) Dia. Min 4.65" (118mm) Material, Body Steel Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 5" (127mm)...
By-Pass 1/2" NPT Country of Origin USA Dia. Max 6.5" (165mm) Dia. Min 5.8" (147mm) Material, Body Steel Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 6" (152mm)...
By-Pass 1/2" NPT Country of Origin USA Dia. Max 8.25" (210mm) Dia. Min 7.85" (199mm) Material, Body Steel Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 8" (203mm)...
By-Pass 1/4" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.69" (17.52mm) Dia. Min 0.625" (15.87mm) Lngth, Overall 6.75" (171mm) Lngth, Seal 2" (51mm)...
By-Pass 1/4" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.76" (19.3mm) Dia. Min 0.69" (17.52mm) Lngth, Overall 6.75" (171mm) Lngth, Seal 2" (51mm)...
By-Pass 1/4" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.83" (21.08mm) Dia. Min 0.76" (19.3mm) Lngth, Overall 6.75" (171mm) Lngth, Seal 2" (51mm)...
By-Pass 1/4" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.89" (22.6mm) Dia. Min 0.83" (21.08mm) Lngth, Overall 6.75" (171mm) Lngth, Seal 2" (51mm)...
By-Pass 1/4" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 1.01" (26mm) Dia. Min 0.89" (22.6mm) Lngth, Overall 6.75" (171mm) Lngth, Seal 2" (51mm)...
By-Pass 1/4" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 1.13" (29mm) Dia. Min 1.01" (26mm) Lngth, Overall 6.75" (171mm) Lngth, Seal 2" (51mm)...
By-Pass 1/4" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 1.26" (32mm) Dia. Min 1.13" (29mm) Lngth, Overall 8" (203mm) Lngth, Seal 2.5" (64mm)...
By-Pass 1/4" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 1.39" (35mm) Dia. Min 1.26" (32mm) Lngth, Overall 8" (203mm) Lngth, Seal 2.5" (64mm)...
By-Pass 1/4" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 1.51" (38mm) Dia. Min 1.39" (35mm) Lngth, Overall 8" (203mm) Lngth, Seal 2.5" (64mm)...
By-Pass 1/8 M NPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.299" (8mm) Dia. Min 0.280" (7mm) Lngth, Overall 4.25" (108mm) Lngth, Seal 2"...
By-Pass 1/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.406" (10.31mm) Dia. Min 0.375" (9.52mm) Lngth, Overall 5" (127mm) Lngth, Seal 2" (51mm)...
By-Pass 1/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.44" (11.17mm) Dia. Min 0.406" (10.31mm) Lngth, Overall 5" (127mm) Lngth, Seal 2" (51mm)...
By-Pass 1/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.51" (12.95mm) Dia. Min 0.44" (11.17mm) Lngth, Overall 5" (127mm) Lngth, Seal 2" (51mm)...
By-Pass 1/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.562" (14.27mm) Dia. Min 0.51" (12.95mm) Lngth, Overall 5" (127mm) Lngth, Seal 2" (51mm)...
By-Pass 1/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.625" (15.87mm) Dia. Min 0.562" (14.27mm) Lngth, Overall 5" (127mm) Lngth, Seal 2" (51mm)...
By-Pass 2" F Country of Origin USA Dia. Max 24.875" (632mm) Dia. Min 23.875" (606mm) Lngth, Overall Approx. 11.3" (287mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 2" F Country of Origin USA Dia. Max 25.875" (657mm) Dia. Min 24.875" (632mm) Lngth, Overall Approx. 12.3" (312mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 2" F Country of Origin USA Dia. Max 26.875" (683mm) Dia. Min 25.875" (657mm) Lngth, Overall Approx. 12.3" (312mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 2" F Country of Origin USA Dia. Max 27.875" (708mm) Dia. Min 26.875" (683mm) Lngth, Overall Approx. 12.3" (312mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 2" F Country of Origin USA Dia. Max 28.875" (733mm) Dia. Min 27.875" (708mm) Lngth, Overall Approx. 12.3" (312mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 2" F Country of Origin USA Dia. Max 29.875" (759mm) Dia. Min 28.875" (733mm) Lngth, Overall Approx. 12.3" (312mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 2" F Country of Origin USA Dia. Max 30.875" (784mm) Dia. Min 29.875" (759mm) Lngth, Overall Approx. 6.875" (174.63mm) Lngth, Seal 1.5" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 2" F Country of Origin USA Dia. Max 31.875" (810mm) Dia. Min 30.875" (784mm) Lngth, Overall Approx. 12.3" (312mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 2" F Country of Origin USA Dia. Max 32.875" (835mm) Dia. Min 31.875" (810mm) Lngth, Overall Approx. 12.3" (312mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 2" F Country of Origin USA Dia. Max 33.875" (860mm) Dia. Min 32.875" (835mm) Lngth, Overall Approx. 13.5" (343mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 2" F Country of Origin USA Dia. Max 34.875" (886mm) Dia. Min 33.875" (860mm) Lngth, Overall Approx. 13.5" (343mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 2" F Country of Origin USA Dia. Max 35.875" (911mm) Dia. Min 34.875" (886mm) Lngth, Overall Approx. 14.6" (371mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel...
By-Pass 3/4" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 8" (203mm) Dia. Min 7.95" (202mm) Lngth, Overall 6.38" (162mm) Lngth, Seal 2.25" (57mm)...
By-Pass 3/4" NPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 10" (254mm) Dia. Min 9.95" (253mm) Lngth, Overall 6.13" (156mm) Lngth, Seal 2.25" (57mm)...
By-Pass 3/4" NPT Country of Origin USA Dia. Max 10.6" (269mm) Dia. Min 10.15" (258mm) Material, Body Auminum Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 10" (254mm)...
By-Pass 3/4" NPT Country of Origin USA Dia. Max 12.7" (323mm) Dia. Min 12.1" (307mm) Material, Body Steel Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 12" (305mm)...
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type 3/8" Brass Plug Country of Origin USA Dia. Max 3.15" (80mm) Dia. Min 2.85" (72mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3"...
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 1.63" (41mm) Dia. Min 1.51" (38mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm)...
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 1.76" (45mm) Dia. Min 1.63" (41mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm)...
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 1.88" (48mm) Dia. Min 1.76" (45mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm)...
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 2.01" (51mm) Dia. Min 1.88" (48mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm)...
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 2.18" (55mm) Dia. Min 2.01" (51mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm)...
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 2.31" (59mm) Dia. Min 2.18" (55mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm)...
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 2.51" (64mm) Dia. Min 2.31" (59mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm)...
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 2.69" (68mm) Dia. Min 2.51" (64mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm)...
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 2.88" (73mm) Dia. Min 2.69" (68mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm)...
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 3.07" (78mm) Dia. Min 2.88" (73mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm)...
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 3.26" (83mm) Dia. Min 3.07" (78mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm)...
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 3.51" (89mm) Dia. Min 3.26" (83mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm)...
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 3.76" (96mm) Dia. Min 3.51" (89mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm)...
By-Pass 3/8" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 4.06" (103mm) Dia. Min 3.76" (96mm) Lngth, Overall 9.5" (241mm) Lngth, Seal 3" (76mm)...
By-Pass 3/8" MNPT Country of Origin USA Dia. Max 4.5" (114mm) Dia. Min 4.45" (113mm) Lngth, Overall 6.25" (159mm) Lngth, Seal 2.25" (57mm) Material, Body Aluminum Material, Hardware Steel, Plated...
By-Pass 3/8" NPT Country of Origin USA Dia. Max 2.1" (53mm) Dia. Min 1.5" (38mm) Material, Body Aluminum Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 1.5" (38mm)...
By-Pass 3/8" NPT Country of Origin USA Dia. Max 2.25" (57mm) Dia. Min 1.8" (46mm) Material, Body Aluminum Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 2" (51mm)...
By-Pass 3/8" NPT Country of Origin USA Dia. Max 3.25" (83mm) Dia. Min 2.75" (70mm) Material, Body Aluminum Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 3" (76mm)...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 10.43" (264.8mm) Functional ID Range 14.23"-14.69" (361.4mm-373.1mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 10.47" (265.8mm) Functional ID Range 13.86"-14.32" (352mm-363.7mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 8.77" (222.8mm) Functional ID Range 10.34"-10.8" (262.6mm-274.3mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 8.79" (223.3mm) Functional ID Range 10.17"-10.63" (258.3mm-270mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 8.81" (223.8mm) Functional ID Range 10.06"-10.52" (255.5mm-267.2mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 8.82" (224.1mm) Functional ID Range 9.94"-10.4" (252.5mm-264.2mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 8.86" (225.1mm) Functional ID Range 9.67"-10.13" (245.6mm-257.3mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 8.89" (225.8mm) Functional ID Range 9.23"-9.69" (234.4mm-246.1mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 8.89" (225.8mm) Functional ID Range 9.48"-9.94" (240.8mm-252.5mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.08" (230.7mm) Functional ID Range 11.55"-12.01" (293.4mm-305.1mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.12" (231.7mm) Functional ID Range 11.29"-11.75" (286.8mm-298.5mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.12" (231.7mm) Functional ID Range 11.73"-12.19" (297.9mm-309.6mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.17" (233mm) Functional ID Range 11.42"-11.91" (290.1mm-302.5mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.42" (239.3mm) Functional ID Range 11.67"-12.13" (296.4mm-308.1mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.43" (239.6mm) Functional ID Range 12.04"-12.50" (305.8mm-317.5mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.44" (239.8mm) Functional ID Range 12.3"-12.76" (312.4mm-324.1mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.46" (240.3mm) Functional ID Range 12.17"-12.63" (309.1mm-320.8mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.47" (240.6mm) Functional ID Range 12.01"-12.47" (305.1mm-316.7mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.48" (240.8mm) Functional ID Range 11.92"-12.38" (302.8mm-314.5mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.84" (249.8mm) Functional ID Range 13.48"-13.96" (342.4mm-354.6mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.85" (250.1mm) Functional ID Range 13.41"-13.87" (340.6mm-352.3mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.86" (250.4mm) Functional ID Range 13.30"-13.76" (337.8mm-349.5mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.89" (251.1mm) Functional ID Range 13.04"-13.50" (331.2mm-342.9mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.91" (251.6mm) Functional ID Range 12.92"-13.38" (328.2mm-339.9mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.93" (252.1mm) Functional ID Range 12.73"-13.19" (323.3mm-335mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.96" (252.9mm) Functional ID Range 12.42"-12.88" (315.5mm-327.2mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 3.56" (90.5mm) Functional ID Range 2.6"-2.74" (66mm-69.6mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 4-1/16" (103.2mm) Functional ID Range 3.04"-3.14" (77.2mm-79.8mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 4.49" (114.2mm) Functional ID Range 2.44"-2.54" (62mm-64.5mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 4.49" (114.2mm) Functional ID Range 2.68"-2.78" (68.1mm-70.6mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 4.71" (119.7mm) Functional ID Range 2.87"-2.98" (72.9mm-75.7mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 4.71" (119.7mm) Functional ID Range 3.04"-3.14" (77.2mm-79.8mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 4.73" (120.1mm) Functional ID Range 2.6"-2.74" (66mm-69.6mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 4.92" (125mm) Functional ID Range 2.7"-2.89" (68.6mm-73.4mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 4.92" (125mm) Functional ID Range 3.23"-3.34" (82mm-84.8mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 4.92" (125mm) Functional ID Range 3.3"-3.41" (83.8mm-86.6mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 4.97" (126.3mm) Functional ID Range 3.52"-3.63" (89.4mm-92.2mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 4.97" (126.3mm) Functional ID Range 3.73"-3.84" (94.7mm-97.5mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.01" (127.3mm) Functional ID Range 3.33"-3.44" (84.6mm-87.4mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.09" (129.3mm) Functional ID Range 3.8"-3.91" (96.5mm-99.3mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.12" (130mm) Functional ID Range 3.6"-3.74" (91.4mm-95mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.12" (130mm) Functional ID Range 4"-4.11" (101.6mm-104.4mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.12" (130mm) Functional ID Range 4.23"-4.34" (107.4mm-110.2mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.17" (131.4mm) Functional ID Range 3.41"-3.57" (86.6mm-90.7mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.20" (132.1mm) Functional ID Range 3.12"-3.32" (79.2mm-84.3mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.27" (134mm) Functional ID Range 5.02"-5.14" (127.5mm-130.6mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.27" (134mm) Functional ID Range 5.32"-5.44" (135.1mm-138.2mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.63" (143.1mm) Functional ID Range 5.73"-5.87" (145.5mm-149.1mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.63" (143.1mm) Functional ID Range 6.04"-6.17" (153.4mm-156.7mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.69" (144.5mm) Functional ID Range 5.47"-5.64" (138.9mm-143.3mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.77" (146.5mm) Functional ID Range 4.03"-4.25" (102.4mm-108mm) Hex Nut Wrench Size 1-7/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.85" (148.7mm) Functional ID Range 5.16"-5.37" (131.1mm-136.4mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 5.91" (150.1mm) Functional ID Range 4.87"-5.11" (123.7mm-129.8mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/4 MNPT Country of Origin USA Depth, Full Installation 3.58" (90.9mm) Functional ID Range 1.13"-1.24" (28.7mm-31.5mm) Hex Nut Wrench Size 15/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/4 MNPT Country of Origin USA Depth, Full Installation 3.58" (90.9mm) Functional ID Range 1.25"-1.33" (31.8mm-33.8mm) Hex Nut Wrench Size 15/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/4 MNPT Country of Origin USA Depth, Full Installation 3.58" (90.9mm) Functional ID Range 1.31"-1.43" (33.3mm-36.3mm) Hex Nut Wrench Size 15/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8 MNPT Country of Origin USA Depth, Full Installation 2.55" (64.9mm) Functional ID Range 0.77"-0.85" (19.6mm-21.6mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8 MNPT Country of Origin USA Depth, Full Installation 3.31" (84.1mm) Functional ID Range 0.93"-1" (23.6mm-25.4mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8 MNPT Country of Origin USA Depth, Full Installation 3.39" (86mm) Functional ID Range 1.01"-1.09" (25.7mm-27.7mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8 MNPT Country of Origin USA Depth, Full Installation 3.57" (90.8mm) Functional ID Range 1.07"-1.20" (27.2mm-30.5mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8" MNPT Country of Origin USA Depth, Full Installation 1.85" (47mm) Functional ID Range 0.48"-0.52" (12.2mm-13.2mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8" MNPT Country of Origin USA Depth, Full Installation 1.97" (50.1mm) Functional ID Range 0.48"-0.52" (12.2mm-13.2mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8" MNPT Country of Origin USA Depth, Full Installation 1.98" (50.2mm) Functional ID Range 0.52"-0.57" (13.2mm-14.5mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8" MNPT Country of Origin USA Depth, Full Installation 2.07" (52.6mm) Functional ID Range 0.57"-0.63" (14.5mm-16mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8" MNPT Country of Origin USA Depth, Full Installation 2.2" (55.8mm) Functional ID Range 0.57"-0.63" (14.5mm-16mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8" MNPT Country of Origin USA Depth, Full Installation 2.27" (57.7mm) Functional ID Range 0.63"-0.69" (16mm-17.5mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8" MNPT Country of Origin USA Depth, Full Installation 2.38" (60.5mm) Functional ID Range 0.69"-0.77" (17.5mm-19.6mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8" MNPT Country of Origin USA Depth, Full Installation 2.55" (64.9mm) Functional ID Range 0.77"-0.85" (19.6mm-21.6mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8" MNPT Country of Origin USA Depth, Full Installation 2.63" (66.7mm) Functional ID Range 0.85"-0.93" (21.6mm-23.6mm) Hex Nut Wrench Size 3/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 11.33" (287.7mm) Functional ID Range 15.61"-16.07" (396.5mm-408.2mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 11.35" (288.2mm) Functional ID Range 15.42"-15.88" (391.7mm-403.4mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 11.39" (289.2mm) Functional ID Range 15.17"-15.69" (385.3mm-398.5mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 11.42" (290mm) Functional ID Range 14.92"-15.38" (379mm-390.7mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 11.46" (291mm) Functional ID Range 14.61"-15.07" (371.1mm-382.8mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 11.66" (296.2mm) Functional ID Range 16.04"-16.5" (407.4mm-419.1mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 12.50" (317.5mm) Functional ID Range 19.48"-19.94" (494.8mm-506.5mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 12.57" (319.3mm) Functional ID Range 17.42"-17.88" (442.5mm-454.2mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 12.58" (319.6mm) Functional ID Range 17.36"-17.88" (440.9mm-454.2mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 12.59" (319.8mm) Functional ID Range 17.3"-17.76" (439.4mm-451.1mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 12.60" (320.1mm) Functional ID Range 17.17"-17.63" (436.1mm-447.8mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 12.62" (320.6mm) Functional ID Range 17.04"-17.5" (432.8mm-444.5mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 12.63" (320.8mm) Functional ID Range 16.92"-17.38" (429.8mm-441.5mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 12.65" (321.3mm) Functional ID Range 16.8"-17.26" (426.7mm-438.4mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 12.70" (322.6mm) Functional ID Range 16.42"-16.88" (417.1mm-428.8mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 12.97" (329.5mm) Functional ID Range 18.30"-18.76" (464.8mm-476.5mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 13.02" (330.7mm) Functional ID Range 17.86"-18.32" (453.6mm-465.3mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 13.34" (338.9mm) Functional ID Range 19.17"-19.72" (486.9mm-500.9mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 13.41" (340.6mm) Functional ID Range 18.73"-19.19" (475.7mm-487.4mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 13.90" (353mm) Functional ID Range 20.82"-21.45" (528.8mm-544.8mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 13.99" (355.3mm) Functional ID Range 20.26"-20.95" (514.6mm-532.1mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 14.01" (355.8mm) Functional ID Range 20.13"-20.59" (511.3mm-523mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 14.09" (357.9mm) Functional ID Range 19.63"-20.16" (498.6mm-512.1mm) Hex Nut Wrench Size 1-5/8"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Depth, Full Installation 11.37" (288.7mm) Functional ID Range 15.30"-15.76" (388.6mm-400.3mm) Hex Nut Wrench Size 1-5/8" Length, Gripper 4.4" (111.8mm)...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 5-3/4" (146.1mm) Functional ID Range 4.78"-4.91" (121.4mm-124.7mm) Hex Nut Wrench Size 2-1/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 5.63" (143.1mm) Functional ID Range 6.33"-6.47" (160.8mm-164.3mm) Hex Nut Wrench Size 1-1/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 5.63" (143.1mm) Functional ID Range 6.38"-6.52" (162.1mm-165.6mm) Hex Nut Wrench Size 1-1/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 6.08" (154.6mm) Functional ID Range 4.78"-4.91" (121.4mm-124.7mm) Hex Nut Wrench Size 2-1/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 6.14" (155.9mm) Functional ID Range 4.53"-4.69" (115.1mm-119.1mm) Hex Nut Wrench Size 2-1/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 6.17" (156.6mm) Functional ID Range 4.28"-4.47" (108.7mm-113.5mm) Hex Nut Wrench Size 2-1/4"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 6.29" (159.8mm) Functional ID Range 7.16"-7.37" (181.9mm-187.2mm) Hex Nut Wrench Size 1-1/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 6.43" (163.2mm) Functional ID Range 6.78"-7.04" (172.2mm-178.8mm) Hex Nut Wrench Size 1-1/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 6.43" (163.2mm) Functional ID Range 6.85"-7.09" (174mm-180.1mm) Hex Nut Wrench Size 1-1/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 6.43" (163.2mm) Functional ID Range 6.97"-7.20" (177mm-182.9mm) Hex Nut Wrench Size 1-1/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 6.46" (164mm) Functional ID Range 7.6"-7.75" (193mm-196.9mm) Hex Nut Wrench Size 1-1/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 6.46" (164mm) Functional ID Range 7.78"-7.93" (197.6mm-201.4mm) Hex Nut Wrench Size 1-1/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 6.46" (164mm) Functional ID Range 7.95"-8.1" (201.9mm-205.7mm) Hex Nut Wrench Size 1-1/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 6.46" (164mm) Functional ID Range 8.04"-8.19" (204.2mm-208mm) Hex Nut Wrench Size 1-7/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 6.46" (164mm) Functional ID Range 8.1"-8.25" (205.7mm-209.6mm) Hex Nut Wrench Size 1-7/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 6.46" (164mm) Functional ID Range 8.3"-8.45" (210.8mm-214.6mm) Hex Nut Wrench Size 1-7/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 6.46" (164mm) Functional ID Range 8.38"-8.53" (212.9mm-216.7mm) Hex Nut Wrench Size 1-7/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/4 MNPT Country of Origin USA Depth, Full Installation 6.57" (166.8mm) Functional ID Range 7.41"-7.59" (188.2mm-192.8mm) Hex Nut Wrench Size 1-1/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 3-7/16" (87.3mm) Functional ID Range 2.04"-2.13" (51.8mm-54.1mm) Hex Nut Wrench Size 1-5/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 3.56" (90.5mm) Functional ID Range 1.91"-1.99" (48.5mm-50.5mm) Hex Nut Wrench Size 1-5/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 3.56" (90.5mm) Functional ID Range 2.04"-2.12" (51.8mm-53.8mm) Hex Nut Wrench Size 1-5/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 3.56" (90.5mm) Functional ID Range 2.22"-2.30" (56.4mm-58.4mm) Hex Nut Wrench Size 1-5/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 3.56" (90.5mm) Functional ID Range 2.27"-2.45" (57.7mm-62.2mm) Hex Nut Wrench Size 1-5/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 3.62" (91.9m) Functional ID Range 2.1"-2.22" (53.3mm-56.4mm) Hex Nut Wrench Size 1-5/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 3.62" (91.9mm) Functional ID Range 2.10"-2.22" (53.3mm-56.4mm) Hex Nut Wrench Size 1-5/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 3.69" (93.7mm) Functional ID Range 1.74"-1.91" (44.2mm-48.5mm) Hex Nut Wrench Size 1-5/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 3.79" (96.2mm) Functional ID Range 1.47"-1.61" (37.3mm-40.9mm) Hex Nut Wrench Size 1-5/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 3.94" (100mm) Functional ID Range 1.58"-1.66" (40.1mm-42.2mm) Hex Nut Wrench Size 1-5/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 3.97" (100.9mm) Functional ID Range 1.41"-1.49" (35.8mm-37.8mm) Hex Nut Wrench Size 1-5/16"...
By-Pass Flow Through Cap Type Not Included By-Pass Size 3/8 MNPT Country of Origin USA Depth, Full Installation 4.08" (103.8mm) Functional ID Range 1.66"-1.77" (42.2mm-45mm) Hex Nut Wrench Size 1-5/16"...
By-Pass N/A Country of Origin USA Dia. Max 0.207" (5.26mm) Dia. Min 0.147" (3.73mm) Lngth, Overall 5" (127mm) Lngth, Seal 2" (51mm) Material, Body Steel Material, Hardware Steel Material, Seal...
By-Pass N/A Country of Origin USA Dia. Max 0.23" (6mm) Dia. Min 0.21" (5mm) Lngth, Overall 1.6" (41mm) Lngth, Seal 2" (51mm) Material, Body Steel Material, Hardware Steel Material, Seal...
By-Pass None Country of Origin USA Description 1/2" Jet Swet Dia. Max 0.5" (12.7mm) Dia. Min 0.465" (11.8mm) Handle Length 6.38" (162mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware...
By-Pass None Country of Origin USA Description 3/4" Jet Swet Dia. Max 0.75" (19.1mm) Dia. Min 0.65" (16.5mm) Handle Length 7" (178mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware...
By-Pass None Country of Origin USA Dia. Max 0.75" (19.1mm) Dia. Min 0.57" (14.5mm) Material, Body Steel, Plated Material, Seal Nitrile Press. Pipeline Max Not Pressure Rated Sage Subcategory Number...
By-Pass None Country of Origin USA Dia. Max 1" (25mm) Dia. Min 0.75" (19.1mm) Material, Body Steel, Plated Material, Seal Nitrile Press. Pipeline Max Not Pressure Rated Sage Subcategory Number...
By-Pass None Country of Origin USA Dia. Max 1" (25mm) Dia. Min 0.86" (21.8mm) Handle Length 7" (178mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 1"...
By-Pass None Country of Origin USA Dia. Max 1.25" (32mm) Dia. Min 1" (25mm) Material, Body Steel, Plated Material, Seal Nitrile Press. Pipeline Max Not Pressure Rated Sage Subcategory Number...
By-Pass None Country of Origin USA Dia. Max 1.25" (32mm) Dia. Min 1.185" (30mm) Handle Length 8.5" (216mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 1-1/4"...
By-Pass None Country of Origin USA Dia. Max 1.5" (38mm) Dia. Min 1.25" (32mm) Material, Body Steel, Plated Material, Seal Nitrile Press. Pipeline Max Not Pressure Rated Sage Subcategory Number...
By-Pass None Country of Origin USA Dia. Max 1.5" (38mm) Dia. Min 1.41" (36mm) Handle Length 8.5" (216mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 1-1/2"...
By-Pass None Country of Origin USA Dia. Max 1.75" (44mm) Dia. Min 1.5" (38mm) Material, Body Steel, Plated Material, Seal Nitrile Press. Pipeline Max Not Pressure Rated Sage Subcategory Number...
By-Pass None Country of Origin USA Dia. Max 1.75" (44mm) Dia. Min 1.55" (39mm) Material, Body Aluminum Material, Hardware Steel Material, Seal Rubber, Molded Nominal Pipe 1.5" (38mm) Pipeline Max...
By-Pass None Country of Origin USA Dia. Max 2" (50.8mm) Dia. Min 1.77" (44.95mm) Handle Length 10.5" (266.7mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 2"...
By-Pass None Country of Origin USA Dia. Max 2.1" (53mm) Dia. Min 1.8" (46mm) Material, Body Aluminum Material, Hardware Steel Material, Seal Rubber, Molded Nominal Pipe 2" (51mm) Pipeline Max...
By-Pass None Country of Origin USA Dia. Max 2.25" (57mm) Dia. Min 2" (51mm) Material, Body Steel, Plated Material, Seal Nitrile Press. Pipeline Max Not Pressure Rated Sage Subcategory Number...
By-Pass None Country of Origin USA Dia. Max 2.5" (63.5mm) Dia. Min 2.3" (58.42mm) Handle Length 12.5" (317.5mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 2-1/2"...
By-Pass None Country of Origin USA Dia. Max 3" (76.2mm) Dia. Min 2.75" (69.85mm) Handle Length 12.5" (317.5mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 3"...
By-Pass None Country of Origin USA Dia. Max 3.25" (83mm) Dia. Min 2.75" (70mm) Material, Body Aluminum Material, Hardware Steel Material, Seal Rubber, Molded Nominal Pipe 3" (76mm) Pipeline Max...
By-Pass None Country of Origin USA Dia. Max 4" (101.6mm) Dia. Min 3.8" (96.52mm) Handle Length 16" (406.4mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 4"...
By-Pass None Country of Origin USA Dia. Max 4.15" (105mm) Dia. Min 3.75" (95mm) Material, Body Aluminum Material, Hardware Steel Material, Seal Rubber, Molded Nominal Pipe 4" (102mm) Pipeline Max...
By-Pass None Country of Origin USA Dia. Max 6.5" (165mm) Dia. Min 5.85" (149mm) Material, Body Aluminum Material, Hardware Steel Material, Seal Rubber, Molded Nominal Pipe 6" (152mm) Pipeline Max...
By-Pass None Country of Origin USA Dia. Max 8.25" (210mm) Dia. Min 7.85" (199mm) Material, Body Aluminum Material, Hardware Steel Material, Seal Rubber, Molded Nominal Pipe 8" (203mm) Pipeline Max...
Chemical Resistance Hot/Cold Water, Low Steam, Detergents, PhospateEsters, Ketone, Alcohols, & Glycols Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Brass Material Cap Brass Material,...
Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc. Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Brass Material Cap Brass Material, Body...
Chemical Resistance Many Waxes, Fats, Oils, Greases, Petroleum Products, Refrigerants, etc. Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Stainless Steel Material Cap Stainless Steel...
Comment 1 Plug Restraint Assembly, 1.5" Ram Description Plug Restraint Assembly - 1.5" Ram, 6" & 8" X 150 Flange Sage Subcategory Number W2663
Comment 1 Probe Hole on End/Bottom Country of Origin USA Length 3" (76mm) Lngth, Overall 4.375" (111mm) Material Brass Body, SS Probe Sage Subcategory Number W311 Shipping Wt. 0.5 Lb...
Comment 1 Probe Hole on End/Bottom Country of Origin USA Material Brass Body, SS Probe Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size 1/16" Dia. X 1...
Comment 1 Probe Hole on End/Bottom Country of Origin USA Material Brass Body, SS Probe Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size 1/8" Dia. 1.5" Long...
Comment 1 Probe Hole on End/Bottom Country of Origin USA Material Stainless Steel Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size 1/8" Dia X 1-1/2" Long Probe...
Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material, Body Brass Material, Valve Neoprene Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT...
Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material, Body Brass Material, Valve Nordel Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT...
Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 3" (76.2mm) Material, Body Brass Material, Valve Neoprene Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT...
Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 3" (76.2mm) Material, Body Brass Material, Valve Nordel Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT...
Country of Origin USA Dim. L1-A IN 12" (305mm) Dim. L2 Max. IN 14-1/4" (362mm) Dimension L1-B IN 3" (76.2mm) Dimension L3 IN 1-1/4" (31.8mm) Dimension L4 IN 24-11/16" (627mm)...
Country of Origin USA Dim. L1-A IN 12" (305mm) Dim. L2 Max. IN 14-1/4" (362mm) Dimension L1-B IN 3" (76mm) Dimension L3 IN 1-1/4" (31.8mm) Dimension L4 IN 24-11/16" (627mm)...
Country of Origin USA Dim. L1-A IN 12" (305mm) Dim. L2 Max. IN 15" (381mm) Dimension L1-B IN 3-3/8" (86mm) Dimension L3 IN 1-3/4" (44.5mm) Dimension L4 IN 20-3/8" (518mm)...
Country of Origin USA Dim. L1-A IN 12" (305mm) Dim. L2 Max. IN 15-1/8" (384mm) Dimension L1-B IN 3-3/8" (86mm) Dimension L3 IN 1-3/4" (44.5mm) Dimension L4 IN 20-3/8" (518mm)...
Country of Origin USA Dim. L1-A IN 12" (305mm) Dim. L2 Max. IN 15-1/8" (384mm) Dimension L1-B IN 3-3/8" (86mm) Dimension L3 IN 1-3/4" (44mm) Dimension L4 IN 20-3/8" (518mm)...
Country of Origin USA Dim. L1-A IN 12" (305mm) Dim. L2 Max. IN 17-1/8" (435mm) Dimension L1-B IN 6" (152mm) Dimension L3 IN 2" (50.8mm) Dimension L4 IN 22-3/8" (568mm)...
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (578mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (578mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 20 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (578mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (578mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40/STD Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (578mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 5 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (578mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60/XS Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (578mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 12" DN300 Lngth, Overall 23" (584mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 20 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 12" DN300 Lngth, Overall 23" (584mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 12" DN300 Lngth, Overall 23" (584mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40/STD Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 12" DN300 Lngth, Overall 23" (584mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 12" DN300 Lngth, Overall 23" (584mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 12" DN300 Lngth, Overall 23" (584mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH XS Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 14 DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH XS Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 140 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 20 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30/STD Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 16 DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 16 DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 120 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10/10S/5 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 20 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30/STD Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 16" DN400 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40 Press. Pipeline Max 450 Psig...
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10/10S/S Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 120 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 20 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH STD Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH XS Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10/10S/5 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 20/STD Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30XS Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 24" DN600 Lngth, Overall 28.5" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 120 Press.
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 6" DN250 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 120 Press. Pipeline Max 450 Psi...
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 6" DN250 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 160 Press. Pipeline Max 450 Psi...
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 6" DN250 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40 Press. Pipeline Max 450 Psi...
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 6" DN250 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press. Pipeline Max 450 Psi...
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press. Pipeline Max 450 Psi...
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 120 Press. Pipeline Max 450 Psi...
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 140 Press. Pipeline Max 450 Psi...
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 160 Press. Pipeline Max 450 Psi...
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40 Press. Pipeline Max 450 Psi...
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press. Pipeline Max 450 Psi...
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press. Pipeline Max 450 Psi...
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (577.85mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10S Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (578mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (578mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 20 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (578mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (578mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40/STD Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (578mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 5 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (578mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60/XS Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (578mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 12" DN300 Lngth, Overall 23" (584mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10S/5 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 12" DN300 Lngth, Overall 23" (584mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 20 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 12" DN300 Lngth, Overall 23" (584mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 12" DN300 Lngth, Overall 23" (584mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40/STD Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 12" DN300 Lngth, Overall 23" (584mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 12" DN300 Lngth, Overall 23" (584mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 12" DN300 Lngth, Overall 23" (584mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH XS Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10/10S/5 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 120 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 140 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 20 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30/STD Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH XS Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10/10S/5 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 120 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 20 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30/STD Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40/XS Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 16" DN400 Lngth, Overall 25-3/4" (654.1mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10/10S/5 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 120 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 20 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH STD Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH XS Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 10/10S/5 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 20/STD Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 30/XS Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 20" DN500 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 24" DN600 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 24" DN600 Lngth, Overall 28-1/2" (723.9mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 120 Press.
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 6" DN250 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 120 Press. Pipeline Max 1,125 Psi...
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 6" DN250 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 160 Press. Pipeline Max 1,125 Psi...
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 6" DN250 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40 Press. Pipeline Max 1,125 Psi...
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 6" DN250 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press. Pipeline Max 1,125 Psi...
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 100 Press. Pipeline Max 1,125 Psi...
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 120 Press. Pipeline Max 1,125 Psi...
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 140 Press. Pipeline Max 1,125 Psi...
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 160 Press. Pipeline Max 1,125 Psi...
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40 Press. Pipeline Max 1,125 Psi...
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press. Pipeline Max 1,125 Psi...
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press. Pipeline Max 1,125 Psi...
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH XXS Press. Pipeline Max 1,125 Psi...
Description Plug, Cam & Groove 1"Male x 1" Male NPT, Aluminum Sage Subcategory Number W910
Dia., Probe 1/8" (3.18 mm) Lngth, Body 1.5" (38mm) Material, Body Brass Material, Valve Neoprene Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/2 M Strap...
Dia., Probe 1/8" (3.18 mm) Lngth, Body 1.5" (38mm) Material, Body Brass Material, Valve Nordel Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/2 M Strap...
Dia., Probe 1/8" (3.18 mm) Lngth, Body 3" (76mm) Material, Body Brass Material, Valve Neoprene Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/2 M Strap...
Dia., Probe 1/8" (3.18 mm) Lngth, Body 3" (76mm) Material, Body Brass Material, Valve Nordel Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/2 M Strap...

<< Prev