Petersen Products Co. Pipe Plug, Mechanical, Ez-Swet Style 1.185"-1.25" Dia 148-0012

Description
By-Pass None Country of Origin USA Dia. Max 1.25" (32mm) Dia. Min 1.185" (30mm) Handle Length 8.5" (216mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 1-1/4" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 Ff (93.33 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 1.25" (32mm) Dia. Min 1.185" (30mm) Handle Length 8.5" (216mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 1-1/4" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 Ff (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Ez-Swet Style 1.185
Fredonia, WI, United States
Pipe Plug, Mechanical, Ez-Swet Style 1.185"-1.25" Dia
148-0012
Pipe Plug, Mechanical, Ez-Swet Style 1.185"-1.25" Dia 148-0012
By-Pass None Country of Origin USA Dia. Max 1.25" (32mm) Dia. Min 1.185" (30mm) Handle Length 8.5" (216mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 1-1/4" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 Ff (93.33 C)

By-Pass None
Country of Origin USA
Dia. Max 1.25" (32mm)
Dia. Min 1.185" (30mm)
Handle Length 8.5" (216mm)
Material, Body Silicon/EPDM Rubber Seal, Molded
Material, Hardware Steel
Nominal Pipe 1-1/4"
Pipeline Max PSI 60 psi (4.13 bar)
Sage Subcategory Number W1480
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 Ff (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 148-0012
Product Name Pipe Plug, Mechanical, Ez-Swet Style 1.185"-1.25" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, T-Handle, Rubber, 1 3/4
Specs
Shape / Application Round
Material Steel - Stainless; Zinc Plated Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details
Pipe Plug, Mechanical, Night Cap Bell End, 18
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 7/16
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details