Petersen Products Co. Datasheets for Diaphragm Pumps

Diaphragm pumps use a diaphragm that moves back and forth to transport liquids from one place to another.
Diaphragm Pumps: Learn more

Product Name Notes
Comment 1 12' Output/10' Intake Hoses Country of Origin USA Description Briggs & Stratton Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), 12' Output/10' Intake Hoses Engine or Motor Briggs...
Comment 1 12' Output/10' Intake Hoses Country of Origin USA Description Honda Engine Diaphragm Style: 9.5 gpm/550 psi (37.94 bar), Honda Engine, 12' Output/10' Intake Hoses Engine or Motor Honda...
Country of Origin USA Max Flow Rate 35 gpm @ 290 psi (19.99 bar) Pressure, PSI 100 psi ( 6.89 bar) Max Air Sage Subcategory Number W9393 Shipping Wt. 42...