Petersen Products Co. Datasheets for Mechanical Testing Equipment
Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing.
Mechanical Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Average Pipe I.D. 11.48" (291.59mm) Base Pipe I.D. 11.102" (281.99mm) Comment 1 Runner Length 12" (304.8mm) Country of Origin USA Deflection Test 5% Nominal Size 12" (304.8mm) Pipe I.D. @... | |
| Average Pipe I.D. 11.48" (291.59mm) Base Pipe I.D. 11.102" (281.99mm) Comment 1 Runner Length 12" (304.8mm) Country of Origin USA Deflection Test 7.5% Nominal Size 12" (304.8mm) Pipe I.D. @... | |
| Average Pipe I.D. 11.737" (298.12mm) Base Pipe I.D. 11.36" (288.54mm) Comment 1 Runner Length 11.87" (301.49mm) Country of Origin USA Deflection Test 7.5% Nominal Size 12" (304.8mm) Pipe I.D. @... | |
| Average Pipe I.D. 11.737" (298.12mm) Base Pipe I.D. 11.36" (288.54mm) Comment 1 Runner Length 12" (304.8mm) Country of Origin USA Deflection Test 7.5% Nominal Size 12" (304.8mm) Pipe I.D. @... | |
| Average Pipe I.D. 11.737" (298.12mm) Base Pipe I.D. 11.360" (288.54mm) Comment 1 Runner Length 11.36" (288.54mm) Country of Origin USA Deflection Test 5% Nominal Size 12" (304.8mm) Pipe I.D. @... | |
| Average Pipe I.D. 11.737" (298.12mm) Base Pipe I.D. 11.360" (288.54mm) Comment 1 Runner Length 12" (304.8mm) Country of Origin USA Deflection Test 5% Nominal Size 12" (304.8mm) Pipe I.D. @... | |
| Average Pipe I.D. 14.053" (356.95mm) Base Pipe I.D. 13.575" (344.81mm) Comment 1 Runner Length 12.7" (322.58mm) Country of Origin USA Deflection Test 5% Nominal Size 15" (381mm) Pipe I.D. @... | |
| Average Pipe I.D. 14.053" (356.95mm) Base Pipe I.D. 13.575" (344.81mm) Comment 1 Runner Length 15" (381mm) Country of Origin USA Deflection Test 5% Nominal Size 15" (381mm) Pipe I.D. @... | |
| Average Pipe I.D. 14.053" (356.95mm) Base Pipe I.D. 13.575" (344.81mm) Comment 1 Runner Length 15" (381mm) Country of Origin USA Deflection Test 7.5% Nominal Size 15" (381mm) Pipe I.D. @... | |
| Average Pipe I.D. 14.374" (365.10mm) Base Pipe I.D. 13.897" (352.98mm) Comment 1 Runner Length 15" (381mm) Country of Origin USA Deflection Test 5% Nominal Size 15" (381mm) Pipe I.D. @... | |
| Average Pipe I.D. 14.374" (365.1mm) Base Pipe I.D. 13.897" (352.98mm) Comment 1 Runner Length 14.78" (375.41mm) Country of Origin USA Deflection Test 7.5% Nominal Size 15" (381mm) Pipe I.D. @... | |
| Average Pipe I.D. 14.374" (365.1mm) Base Pipe I.D. 13.897" (352.98mm) Comment 1 Runner Length 15" (381mm) Country of Origin USA Deflection Test 5% Nominal Size 15" (381mm) Pipe I.D. @... | |
| Average Pipe I.D. 14.374" (365.1mm) Base Pipe I.D. 13.897" (352.98mm) Comment 1 Runner Length 15" (381mm) Country of Origin USA Deflection Test 7.5% Nominal Size 15" (381mm) Pipe I.D. @... | |
| Average Pipe I.D. 17.278" (438.86mm) Base Pipe I.D. 16.688" (423.87mm) Comment 1 Runner Length 18" (457.2mm) Country of Origin USA Deflection Test 5% Nominal Size 18" (457.2mm) Pipe I.D. @... | |
| Average Pipe I.D. 17.278" (438.86mm) Base Pipe I.D. 16.688" (423.87mm) Comment 1 Runner Length 18" (457.2mm) Country of Origin USA Deflection Test 7.5% Nominal Size 18" (457.2mm) Pipe I.D. @... | |
| Average Pipe I.D. 17.643" (448.13mm) Base Pipe I.D. 17.054" (433.17mm) Comment 1 Runner Length 15.4" (391.16mm) Country of Origin USA Deflection Test 5% Nominal Size 18" (457.2mm) Pipe I.D. @... | |
| Average Pipe I.D. 17.643" (448.13mm) Base Pipe I.D. 17.054" (433.17mm) Comment 1 Runner Length 15.4" (391.16mm) Country of Origin USA Deflection Test 7.5% Nominal Size 18" (457.2mm) Pipe I.D. @... | |
| Average Pipe I.D. 17.643" (448.13mm) Base Pipe I.D. 17.054" (433.17mm) Comment 1 Runner Length 18" (457.2mm) Country of Origin USA Deflection Test 5% Nominal Size 18" (457.2mm) Pipe I.D. @... | |
| Average Pipe I.D. 17.643" (448.13mm) Base Pipe I.D. 17.054" (433.17mm) Comment 1 Runner Length 18" (457.2mm) Country of Origin USA Deflection Test 7.5% Nominal Size 18" (457.2mm) Pipe I.D. @... | |
| Average Pipe I.D. 20.8" (528.32mm) Base Pipe I.D. 20.098" (51.49mm) Comment 1 Runner Length 15.4" (391.16mm) Country of Origin USA Deflection Test 7.5% Nominal Size 21" (533.4mm) Pipe I.D. @... | |
| Average Pipe I.D. 20.8" (528.32mm) Base Pipe I.D. 20.098" (510.49mm) Comment 1 Runner Length 15.4" (391.16mm) Country of Origin USA Deflection Test 5% Nominal Size 21" (533.4mm) Pipe I.D. @... | |
| Average Pipe I.D. 20.8" (528.32mm) Base Pipe I.D. 20.098" (510.49mm) Comment 1 Runner Length 18" (457.2mm) Country of Origin USA Deflection Test 5% Nominal Size 21" (533.4mm) Pipe I.D. @... | |
| Average Pipe I.D. 23.402" (594.41mm) Base Pipe I.D. 22.586" (573.68mm) Comment 1 Runner Length 15.4" (391.16mm) Country of Origin USA Deflection Test 5% Nominal Size 24" (609.6mm) Pipe I.D. @... | |
| Average Pipe I.D. 23.402" (594.41mm) Base Pipe I.D. 22.586" (573.68mm) Comment 1 Runner Length 15.4" (391.16mm) Country of Origin USA Deflection Test 7.5% Nominal Size 24" (609.6mm) Pipe I.D. @... | |
| Average Pipe I.D. 23.402" (594.41mm) Base Pipe I.D. 22.586" (573.68mm) Comment 1 Runner Length 18" (457.2mm) Country of Origin USA Deflection Test 5% Nominal Size 24" (609.6mm) Pipe I.D. @... | |
| Average Pipe I.D. 26.374" (669.9mm) Base Pipe I.D. 25.446" (646.33mm) Comment 1 Runner Length 15.4" (391.16mm) Country of Origin USA Deflection Test 7.5% Nominal Size 27" (685.8mm) Pipe I.D. @... | |
| Average Pipe I.D. 30.192" (766.88mm) Base Pipe I.D. 29.151" (740.44mm) Country of Origin USA Deflection Test 5% Nominal Size 30" (762mm) Pipe I.D. @ Deflection 26.96" (685mm) Pipe Type SDR... | |
| Average Pipe I.D. 30.192" (766.88mm) Base Pipe I.D. 29.151" (740.44mm) Country of Origin USA Deflection Test 7.5% Nominal Size 30" (762mm) Pipe Type SDR 35 Sage Subcategory Number W9386 Shipping... | |
| Average Pipe I.D. 5.764" (146.41mm) Base Pipe I.D. 5.612" (142.54mm) Comment 1 Runner Length 6" (152.4mm) Country of Origin USA Deflection Test 5% Nominal Size 6" (152.4mm) Pipe I.D. @... | |
| Average Pipe I.D. 5.764" (146.41mm) Base Pipe I.D. 5.612" (142.54mm) Comment 1 Runner Length 6" (152.4mm) Country of Origin USA Deflection Test 7.5% Nominal Size 6" (152.4mm) Pipe I.D. @... | |
| Average Pipe I.D. 5.764"-7.715"-9.644" (146.41mm-195.96mm-2 44.96mm) Base Pipe I.D. 5.612"-7.488"-9.342" (142.54mm-190.2mm-23 7.29mm) Country of Origin USA Deflection Test 5% Nominal Size 6" (152mm), 8" (203mm), 10" (254mm) Pipe I.D. @... | |
| Average Pipe I.D. 5.893" (149.68mm) Base Pipe I.D. 5.742" (145.85mm) Comment 1 Runner Length 6" (152.4mm) Country of Origin USA Deflection Test 5% Nominal Size 6" (152.4mm) Pipe I.D. @... | |
| Average Pipe I.D. 5.893" (149.68mm) Base Pipe I.D. 5.742" (145.85mm) Comment 1 Runner Length 6" (152.4mm) Country of Origin USA Deflection Test 7.5% Nominal Size 6" (152.4mm) Pipe I.D. @... | |
| Average Pipe I.D. 5.893"-7.891"-11.737 " (149-68mm-200.43mm-2 98.12mm) Base Pipe I.D. 5.742"-7.665"-11.36" (145.85mm-194.69mm-2 88.54mm) Country of Origin USA Deflection Test 7.5% Nominal Size 6" (152.4mm), 8" (203.2mm), 10" (254mm) Pipe Type... | |
| Average Pipe I.D. 5.893"-7.891"-9.864" (149-68mm-200.43mm-2 50.55mm) Base Pipe I.D. 5.742"-7.665"-9.563" (154.85mm-194.69mm-2 42.9mm) Country of Origin USA Deflection Test 5% Nominal Size 6" (152.4mm), 8" (203.2mm), 10" (254mm) Pipe I.D. @... | |
| Average Pipe I.D. 7.715" (195.96mm) Base Pipe I.D. 7.488" (190.2mm) Comment 1 Runner Length 8" (203.2mm) Country of Origin USA Deflection Test 5% Diameter 7.665" (194.69mm) Pipe ID Diameter, Outside... | |
| Average Pipe I.D. 7.715" (195.96mm) Base Pipe I.D. 7.488" (190.2mm) Comment 1 Runner Length 8" (203.2mm) Country of Origin USA Deflection Test 5% Nominal Size 8" (203.2mm) Pipe I.D. @... | |
| Average Pipe I.D. 7.715" (195.96mm) Base Pipe I.D. 7.488" (190.2mm) Comment 1 Runner Length 8" (203.2mm) Country of Origin USA Deflection Test 7.5% Nominal Size 8" (203.2mm) Pipe I.D. @... | |
| Average Pipe I.D. 7.715"-9.644"-11.48" (195.96mm-244-96mm-2 91.59mm) Base Pipe I.D. 7.488"-9.342"-11.102 " (190.2mm-237.29mm-28 1.99mm) Country of Origin USA Deflection Test 5% Nominal Size 8" (203.2mm), 10" (254mm), 12" (304.8mm) Pipe I.D. | |
| Average Pipe I.D. 7.891" (200.43mm) Base Pipe I.D. 7.665" (194.69mm) Comment 1 Runner Length 8" (203.2mm) Country of Origin USA Deflection Test 5% Nominal Size 8" (203.2mm) Pipe I.D. @... | |
| Average Pipe I.D. 7.891" (200.43mm) Base Pipe I.D. 7.665" (194.69mm) Comment 1 Runner Length 8" (203.2mm) Country of Origin USA Deflection Test 7.5% Nominal Size 8" (203.2mm) Pipe I.D. @... | |
| Average Pipe I.D. 7.891" (200.43mm) Base Pipe I.D. 7.665" (194.69mm) Comment 1 Runner Length 8.02" (203.7mm) Country of Origin USA Deflection Test 5% Nominal Size 8" (203.2mm) Pipe I.D. @... | |
| Average Pipe I.D. 7.891" (200.43mm) Base Pipe I.D. 7.665" (194.69mm) Comment 1 Runner Length 8.04" (204.21mm) Country of Origin USA Deflection Test 7.5% Nominal Size 8" (203.2mm) Pipe I.D. @... | |
| Average Pipe I.D. 7.891"-9.864"-11.737 "(200.43mm-250.55mm- 298.12mm) Base Pipe I.D. 7.665"-9.563"-11.36" (194.69mm-242.9mm-28 8.54mm) Country of Origin USA Deflection Test 5% Nominal Size 8" (203.2mm), 10" (254mm), 12" (304.8mm) Pipe I.D. @... | |
| Average Pipe I.D. 9.644" (244.96mm) Base Pipe I.D. 9.342" (237.29mm) Comment 1 Runner Length 10" (254mm) Country of Origin USA Deflection Test 5% Nominal Size 10" (254mm) Pipe I.D. @... | |
| Average Pipe I.D. 9.644" (244.96mm) Base Pipe I.D. 9.342" (237.29mm) Comment 1 Runner Length 10" (254mm) Country of Origin USA Deflection Test 7.5% Nominal Size 10" (254 mm) Pipe I.D. | |
| Average Pipe I.D. 9.864" (250.55mm) Base Pipe I.D. 9.563" (242.9mm) Comment 1 Runner Length 10" (254mm) Country of Origin USA Deflection Test 5% Nominal Size 10" (254mm) Pipe I.D. @... | |
| Average Pipe I.D. 9.864" (250.55mm) Base Pipe I.D. 9.563" (242.9mm) Comment 1 Runner Length 10" (254mm) Country of Origin USA Deflection Test 7.5% Nominal Size 10" (254mm) Pipe I.D. @... | |
| Average Pipe I.D. 9.864" 250.55mm) Base Pipe I.D. 9.563" (242.9mm) Comment 1 Runner Length 10" (254mm) Country of Origin USA Deflection Test 5% Nominal Size 10" (254mm) Pipe I.D. @... | |
| Average Pipe I.D. N/A Base Pipe I.D. N/A Comment 1 Runner Length 6.95" (176.53mm) Country of Origin USA Deflection Test 5% Nominal Size 4" (101.6mm) Pipe I.D. @ Deflection 3.696"... | |
| Average Pipe I.D. N/A Base Pipe I.D. N/A Comment 1 Runner Length 7.31" (185.37mm) Country of Origin USA Deflection Test 7.5% Nominal Size 4" (101.6mm) Pipe I.D. @ Deflection 3.598"... | |
| Comment 1 10" (254mm) Long for 4"-15" [102-381mm] Fins Country of Origin USA Description 10" Nominal Size, Mandrel (4"-15" [102-381mm] Fins) For Aluminum Fin Sets Sage Subcategory Number W9386 Shipping... | |
| Comment 1 24" (610mm) Long for 18"-48" (457-1219mm) Fins Country of Origin USA Description 24" Nominal Size, Mandrel (18"-48" [457-1219mm] Fins) For Aluminum Fin Sets Sage Subcategory Number W9386 Shipping... | |
| Comment 1 Proving Ring Country of Origin USA Deflection Test 5% Nominal Size 10" (254mm) Pipe Type SDR 35 Sage Subcategory Number W9386 Shipping Wt. 1 Lb (0.45 Kg) | |
| Comment 1 Proving Ring Country of Origin USA Deflection Test 5% Nominal Size 12" (304.8mm) Pipe Type SDR 35 Sage Subcategory Number W9386 Shipping Wt. 1 Lb (0.45 Kg) | |
| Comment 1 Proving Ring Country of Origin USA Deflection Test 5% Nominal Size 15" (381mm) Pipe Type SDR 35 Sage Subcategory Number W9386 Shipping Wt. 1 Lb (0.45 Kg) | |
| Comment 1 Proving Ring Country of Origin USA Deflection Test 5% Nominal Size 18" (457.2mm) Pipe Type SDR 35 Sage Subcategory Number W9386 Shipping Wt. 1 Lb (0.45 Kg) | |
| Comment 1 Proving Ring Country of Origin USA Deflection Test 5% Nominal Size 6" (152.4mm) Pipe Type SDR 35 Sage Subcategory Number W9386 Shipping Wt. 1 Lb (0.45 Kg) | |
| Comment 1 Proving Ring Country of Origin USA Deflection Test 5% Nominal Size 8" (203.2mm) Pipe Type SDR 35 Sage Subcategory Number W9386 Shipping Wt. 1 Lb (0.45 Kg) | |
| Comment 1 Proving Ring Country of Origin USA Deflection Test 7.5% Nominal Size 10" (254mm) Pipe Type SDR 35 Sage Subcategory Number W9386 Shipping Wt. 1 Lb (0.45 Kg) | |
| Comment 1 Proving Ring Country of Origin USA Deflection Test 7.5% Nominal Size 12" (304.8mm) Pipe Type SDR 35 Sage Subcategory Number W9386 Shipping Wt. 1 Lb (0.45 Kg) | |
| Comment 1 Proving Ring Country of Origin USA Deflection Test 7.5% Nominal Size 8" (203.2mm) Pipe Type SDR 35 Sage Subcategory Number W9386 Shipping Wt. 1 Lb (0.45 Kg) | |
| Comment 1 Runner Length 15.4" (391.16mm) Country of Origin USA Deflection Test 5% Nominal Size 27" (685.8mm) Pipe Type SDR 35 Sage Subcategory Number W9386 Shipping Wt. 12 Lb (5.44... | |
| Country of Origin USA Deflection Test 7.5% Nominal Size 8" (203.2mm), 10" (254mm), 12" (304.8mm) Pipe Type SDR 35 Sage Subcategory Number W9386 Shipping Wt. 19 Lb (8.62 Kg) |