By-Pass Flow Through Cap Type Not Included
By-Pass Size 1/2 MNPT
Country of Origin USA
Depth, Full Installation 5.63" (143.1mm)
Functional ID Range 6.04"-6.17" (153.4mm-156.7mm)
Hex Nut Wrench Size 3/4"
Length, Gripper 2.35" (59.7mm)
Length, Seal to Gripper 4.2" (106.7mm)
Lngth, Overall 9.43" (239.6mm)
Material, Body NPT Shaft and Far End Support are Steel
Material, Hardware Hex Nuts (1 per Shaft) are Black Oil Finish / Positioning Washers are Aluminum
Material, Seal Urethane
Nominal Pipe 6" (152.4mm)
Pipe Schedule 40 / STD
Plug OD 5.92" (150.4mm)
Press., Max Test, PSI 8000 psi (552 bar)
Sage Subcategory Number W147
Seal Expansion System Hex Nut
Shaft Quantity 4
Shaft/Port I.D. 0.46" (11.8mm)
Shipping Wt. 37 Lb (16.78 Kg)
Total Clearance From Min. I.D. 0.12" (3mm)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 147-1060-P40 |
| Product Name | Pipe Plug, Mech, Hp Test, 6" Dia, Sch-40, 1/2" Npt Bypass |
| Fitted Depth | 5.63 inch (143 mm) |