By-Pass Flow Through Cap Type Not Included
By-Pass Size 2" MNPT
Country of Origin USA
Depth, Full Installation 11.33" (287.7mm)
Functional ID Range 15.61"-16.07" (396.5mm-408.2mm)
Hex Nut Wrench Size 1-5/8"
Length, Gripper 4.4" (111.8mm)
Length, Seal to Gripper 7.53" (191.2mm)
Lngth, Overall 17.19" (436.6mm)
Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron
Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs
Material, Seal Urethane
Nominal Pipe 18" (457.2mm)
Pipe Schedule 100
Plug OD 15.51" (394mm)
Press., Max Test, PSI 5,000 psi (344.7 bar)
Sage Subcategory Number W147
Shaft Quantity 8
Shaft/Port I.D. 1.69" (42.9mm)
Shipping Wt. 329 Lb (149.23 Kg)
Total Clearance From Min. I.D. 0.1" (2.5mm)
Type 6
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 147-1180-P100M |
| Product Name | Pipe Plug, Mech, Hp Test, 18" Dia, Sch-100, 2" Npt Bypass |
| Fitted Depth | 11.33 inch (288 mm) |