Petersen Products Co. Pipe Plug, Mech, Hp Test 16" Dia, Sch-Std/30, 2" Npt Bypass 147-1160-PSTDM

Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 11.39" (289.2mm) Functional ID Range 15.17"-15.69" (385.3mm-398.5mm) Hex Nut Wrench Size 1-5/8" Length, Gripper 4.4" (111.8mm) Length, Seal to Gripper 7.53" (191.2mm) Lngth, Overall 17.19" (436.6mm) Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs Material, Seal Urethane Nominal Pipe 16" (406.4mm) Pipe Schedule STD / 30 Plug OD 15.07" (382.8mm) Press., Max Test, PSI 3,000 psi (206.8 bar) Sage Subcategory Number W147 Shaft Quantity 8 Shaft/Port I.D. 1.69" (42.9mm) Shipping Wt. 298 Lb (135.17 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm) Type 6
Request a Quote
Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 11.39" (289.2mm) Functional ID Range 15.17"-15.69" (385.3mm-398.5mm) Hex Nut Wrench Size 1-5/8" Length, Gripper 4.4" (111.8mm) Length, Seal to Gripper 7.53" (191.2mm) Lngth, Overall 17.19" (436.6mm) Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs Material, Seal Urethane Nominal Pipe 16" (406.4mm) Pipe Schedule STD / 30 Plug OD 15.07" (382.8mm) Press., Max Test, PSI 3,000 psi (206.8 bar) Sage Subcategory Number W147 Shaft Quantity 8 Shaft/Port I.D. 1.69" (42.9mm) Shipping Wt. 298 Lb (135.17 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm) Type 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hp Test 16
Fredonia, WI, United States
Pipe Plug, Mech, Hp Test 16" Dia, Sch-Std/30, 2" Npt Bypass
147-1160-PSTDM
Pipe Plug, Mech, Hp Test 16" Dia, Sch-Std/30, 2" Npt Bypass 147-1160-PSTDM
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 11.39" (289.2mm) Functional ID Range 15.17"-15.69" (385.3mm-398.5mm) Hex Nut Wrench Size 1-5/8" Length, Gripper 4.4" (111.8mm) Length, Seal to Gripper 7.53" (191.2mm) Lngth, Overall 17.19" (436.6mm) Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs Material, Seal Urethane Nominal Pipe 16" (406.4mm) Pipe Schedule STD / 30 Plug OD 15.07" (382.8mm) Press., Max Test, PSI 3,000 psi (206.8 bar) Sage Subcategory Number W147 Shaft Quantity 8 Shaft/Port I.D. 1.69" (42.9mm) Shipping Wt. 298 Lb (135.17 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm) Type 6

By-Pass Flow Through Cap Type Not Included
By-Pass Size 2" MNPT
Country of Origin USA
Depth, Full Installation 11.39" (289.2mm)
Functional ID Range 15.17"-15.69" (385.3mm-398.5mm)
Hex Nut Wrench Size 1-5/8"
Length, Gripper 4.4" (111.8mm)
Length, Seal to Gripper 7.53" (191.2mm)
Lngth, Overall 17.19" (436.6mm)
Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron
Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs
Material, Seal Urethane
Nominal Pipe 16" (406.4mm)
Pipe Schedule STD / 30
Plug OD 15.07" (382.8mm)
Press., Max Test, PSI 3,000 psi (206.8 bar)
Sage Subcategory Number W147
Shaft Quantity 8
Shaft/Port I.D. 1.69" (42.9mm)
Shipping Wt. 298 Lb (135.17 Kg)
Total Clearance From Min. I.D. 0.1" (2.5mm)
Type 6

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 147-1160-PSTDM
Product Name Pipe Plug, Mech, Hp Test 16" Dia, Sch-Std/30, 2" Npt Bypass
Fitted Depth 11.39 inch (289 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical Night Cap, Spigot End, 24
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 8
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Flush W/Ss Top Plate, 3.82
Specs
Shape / Application Round
Material ABS Components/12 Ga SS Cover
NPT Thread None
View Details
Pipe Plug, Mechanical, Fc Finishing Plate, 3.82
Specs
Shape / Application Round
Material ABS Components/22 Ga Chrome Cover
NPT Thread None
View Details