Petersen Products Co. Datasheets for Industrial Winches

Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor.
Industrial Winches: Learn more

Product Name Notes
Comment 1 Puller, Ratchet, 20 Ft., 1650 Lb Description Ratchet Puller 20 ft. 1650 Lb. Length 20 Ft (6.09 M) Load, Maximum 1650 Lb (748.44 Kg) Sage Subcategory Number W1270...
Comment 1 Ratchet Puller 10 ft. 550 Lb Description Ratchet Puller 10 ft. 550 Lb. Length 10 Ft (3.05 M) Load, Maximum 550 Lb (249.48 Kg) Sage Subcategory Number W1270...
Connection Type Snap Hook Description Cable, Retrieval, Stainless Steel 1/8" X 24' (3.18mm X 7315mm) Diameter 1/8" (3.18mm) Length 24' (7315.20mm) Material 304 Stainlss Steel Cable. 316 SS Clamps Sage...
Country of Origin USA Description Cable Winch Sage Subcategory Number W9384 Shipping Wt. 65 Lb (29.48 Kg)
Description Ratchet Puller 15 ft. 1650 Lb. Length 15 Ft (4.57 M) Load, Maximum 1650 Lb (748.44 Kg) Sage Subcategory Number W1270 Shipping Wt. 20.2 Lb (9.16 Kg)
Description Ratchet Puller 15 ft. 550 Lb. Length 15 Ft (4.57 M) Load, Maximum 550 Lb (249.48 Kg) Sage Subcategory Number W1270 Shipping Wt. 20.2 Lb (9.16 Kg)
Description Ratchet Puller 25 ft. 1650 Lb. Length 25 Ft (7.62 M) Load, Maximum 1650 Lb (748.44 Kg) Sage Subcategory Number W1270 Shipping Wt. 26.8 Lb (12.16 Kg)
Description Ratchet Puller 30 ft. 1650 Lb. Length 30 Ft (9.14 M) Load, Maximum 1650 Lb (748.44 Kg) Sage Subcategory Number W1270 Shipping Wt. 29.4 Lb (13.34 Kg)
Description Ratchet Puller 35 ft. 1650 Lb. Length 35 Ft (10.66 M) Load, Maximum 1650 Lb (748.44 Kg) Sage Subcategory Number W1270 Shipping Wt. 32.2 Lb (14.61 Kg)
Description Ratchet Puller 40 ft. 1650 Lb. Length 40 Ft (12.19 M) Load, Maximum 1650 Lb (748.44 Kg) Sage Subcategory Number W1270 Shipping Wt. 35 Lb (15.88 Kg)