Petersen Products Co. Pipe Plug, Mechanical, High Lift Flange Weld Test, 14" 151-3140-SXS

Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH XS Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 6 Shipping Wt. 386 Lb (175 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote
Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH XS Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 6 Shipping Wt. 386 Lb (175 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Lift Flange Weld Test, 14
Fredonia, WI, United States
Pipe Plug, Mechanical, High Lift Flange Weld Test, 14"
151-3140-SXS
Pipe Plug, Mechanical, High Lift Flange Weld Test, 14" 151-3140-SXS
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH XS Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 6 Shipping Wt. 386 Lb (175 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)

Country of Origin USA
Flange Class 300 Lb (136.08 Kg)
Flange Size 14" DN350
Lngth, Overall 25-3/4" (654mm)
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH XS
Press. Pipeline Max 1,125 Psi (77.6 Bar)
Sage Subcategory Number W151
Shaft Quantity 6
Shipping Wt. 386 Lb (175 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 151-3140-SXS
Product Name Pipe Plug, Mechanical, High Lift Flange Weld Test, 14"
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Wing Nut, Hand Tight, 11.5
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1" NPT
View Details
Pipe Plug, Mechanical, Hand Tight, 34.5-36.8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 2.0 BSPP
View Details
Pipe Plug, Mechanical, Fc Finishing Plate, 1.64
Specs
Shape / Application Round
Material ABS Components/22 Ga Chrome Cover
NPT Thread None
View Details
Pipe Plug, Mech, Night Cap Spigot End 30
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details