Petersen Products Co. Pipe Plug, Mech, Hand Tight, Alum,12.1-12.7"dia, 3/4"bypass 149-112

Description
By-Pass 3/4" NPT Country of Origin USA Dia. Max 12.7" (323mm) Dia. Min 12.1" (307mm) Material, Body Steel Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 12" (305mm) Pipeline Max PSI N/A Pressure Pipeline Max Head N/A Sage Subcategory Number W1491 Seal Expansion System Tee Handle Shipping Wt. 16 Lbs (7.26 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote
Description
By-Pass 3/4" NPT Country of Origin USA Dia. Max 12.7" (323mm) Dia. Min 12.1" (307mm) Material, Body Steel Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 12" (305mm) Pipeline Max PSI N/A Pressure Pipeline Max Head N/A Sage Subcategory Number W1491 Seal Expansion System Tee Handle Shipping Wt. 16 Lbs (7.26 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hand Tight, Alum,12.1-12.7
Fredonia, WI, United States
Pipe Plug, Mech, Hand Tight, Alum,12.1-12.7"dia, 3/4"bypass
149-112
Pipe Plug, Mech, Hand Tight, Alum,12.1-12.7"dia, 3/4"bypass 149-112
By-Pass 3/4" NPT Country of Origin USA Dia. Max 12.7" (323mm) Dia. Min 12.1" (307mm) Material, Body Steel Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 12" (305mm) Pipeline Max PSI N/A Pressure Pipeline Max Head N/A Sage Subcategory Number W1491 Seal Expansion System Tee Handle Shipping Wt. 16 Lbs (7.26 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 F (48.89 C)

By-Pass 3/4" NPT
Country of Origin USA
Dia. Max 12.7" (323mm)
Dia. Min 12.1" (307mm)
Material, Body Steel
Material, Hardware Steel
Material, Seal SBR/Natural Rubber, Molded
Nominal Pipe 12" (305mm)
Pipeline Max PSI N/A
Pressure Pipeline Max Head N/A
Sage Subcategory Number W1491
Seal Expansion System Tee Handle
Shipping Wt. 16 Lbs (7.26 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 F (48.89 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 149-112
Product Name Pipe Plug, Mech, Hand Tight, Alum,12.1-12.7"dia, 3/4"bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, High Pres., 2.7
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3/8" M
View Details
Pipe Plug, Mechanical Night Cap Bell End, 27
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Abs, Wing Nut, End Of Pipe, 4
Specs
Shape / Application Round
Material Glass Reinforced ABS
NPT Thread None
View Details
Pipe Plug, Mechanical, T-Hand. Alum Test, 6
Specs
Shape / Application Round
NPT Thread 1/4 M (6mm)
View Details