Petersen Products Co. Pipe Plug, Mechanical, Ez-Swet Style 0.465"-0.5" Dia 148-0005

Description
By-Pass None Country of Origin USA Description 1/2" Jet Swet Dia. Max 0.5" (12.7mm) Dia. Min 0.465" (11.8mm) Handle Length 6.38" (162mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 3/8" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass None Country of Origin USA Description 1/2" Jet Swet Dia. Max 0.5" (12.7mm) Dia. Min 0.465" (11.8mm) Handle Length 6.38" (162mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 3/8" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Ez-Swet Style 0.465
Fredonia, WI, United States
Pipe Plug, Mechanical, Ez-Swet Style 0.465"-0.5" Dia
148-0005
Pipe Plug, Mechanical, Ez-Swet Style 0.465"-0.5" Dia 148-0005
By-Pass None Country of Origin USA Description 1/2" Jet Swet Dia. Max 0.5" (12.7mm) Dia. Min 0.465" (11.8mm) Handle Length 6.38" (162mm) Material, Body Silicon/EPDM Rubber Seal, Molded Material, Hardware Steel Nominal Pipe 3/8" Pipeline Max PSI 60 psi (4.13 bar) Sage Subcategory Number W1480 Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)

By-Pass None
Country of Origin USA
Description 1/2" Jet Swet
Dia. Max 0.5" (12.7mm)
Dia. Min 0.465" (11.8mm)
Handle Length 6.38" (162mm)
Material, Body Silicon/EPDM Rubber Seal, Molded
Material, Hardware Steel
Nominal Pipe 3/8"
Pipeline Max PSI 60 psi (4.13 bar)
Sage Subcategory Number W1480
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 148-0005
Product Name Pipe Plug, Mechanical, Ez-Swet Style 0.465"-0.5" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Lever Type, Rubber, 3/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 20.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight 1.12
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 3/8" NPT
View Details
Pipe Plug, Mechanical, High Pres., 8.2
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" NPT
View Details