By-Pass Flow Through Cap Type Not Included
By-Pass Size 3/8 MNPT
Country of Origin USA
Depth, Full Installation 3.56" (90.5mm)
Functional ID Range 2.27"-2.45" (57.7mm-62.2mm)
Hex Nut Wrench Size 1-5/16"
Length, Gripper 1.02" (25.9mm)
Length, Seal to Gripper 2.04" (51.8mm)
Lngth, Overall 7" (177.8mm)
Material, Body Zinc-Plated Steel
Material, Hardware Zinc Plated Steel, SS Flex Locknuts
Material, Seal Urethane
Nominal Pipe 2.5" (63.5mm)
Pipe Schedule 80 / XS
Plug OD 2.17" (55.1mm)
Press., Max Test, PSI 12,000 psi (827 bar)
Sage Subcategory Number W147
Seal Expansion System Hex Nut
Shaft Quantity 1
Shaft/Port I.D. 0.44" (11.1mm)
Shipping Wt. 3.5 Lb (1.59 Kg)
Total Clearance From Min. I.D. 0.1" (2.5mm)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 147-1025-P80 |
| Product Name | Pipe Plug, Mech Hp Test, 2.5" Dia, Sch-80, 3/8" Npt Bypass |
| Fitted Depth | 3.56 inch (90.42 mm) |