By-Pass 2" F
Country of Origin USA
Dia. Max 26.875" (683mm)
Dia. Min 25.875" (657mm)
Lngth, Overall Approx. 12.3" (312mm)
Lngth, Seal 2.0" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Pipeline Max PSI 100 psi (6.89 bar)
Plug Slip Restraint Method Integral ID or OD set screw restraint
Positioning Wheel Location Bottom
Pressure Pipeline Max Head 231 ft (70.41 m)
Sage Subcategory Number W1459
Seal Expansion System Hex Nut
Shipping Wt. 113 Lb (51.26 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)
Vent Valve, Near Top of Plug, NPT 3/8
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 145-9258 |
| Product Name | Pipe Plug, Mechanical, High Pres., 25.9"-26.8"dia, Mech Seal |
| Shape / Application | Round |