Comment 1 Probe Hole on End/Bottom
Country of Origin USA
Length 3" (76mm)
Lngth, Overall 4.375" (111mm)
Material Brass Body, SS Probe
Sage Subcategory Number W311
Shipping Wt. 0.5 Lb (0.23 Kg)
Size 1/8" Dia. 3" Long Probe
Size, NPT 1/4" FNPT
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 312-500-XL |
| Product Name | Pipe Plug, T/P Probe Adapter 1/8" Dia X 3" Long Probe |
| Material | Brass Body, SS Probe |