Petersen Products Co. Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
| Product Name | Notes |
|---|---|
| Comment 1 INSTALL COUPON RETENTION SPRING WIRE #910-8003-W, CUT TO 7/8" TO 1", INSERT, INTO DRILL BIT HOLES AND CENTER, BEND EACH END EVENLY & SHARPLY TO PREVENT Comment 2... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 1" NPT X 7/8" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 1" NPT X 7/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 1-1/2" NPT X 1-3/8" bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 1-1/2" NPT X 1-3/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 1-1/4" NPT X 1-1/8" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 1-1/4" NPT X 1-1/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 2" NPT X 1-7/8" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 2" NPT X 1-7/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 2-1/2" NPT X 2-3/8" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 2-1/2" NPT X 2-3/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3" NPT X 2-3/4" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3" NPT X 2-7/8" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3" NPT X 2-7/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3-1/2" NPT X 3-3/8" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3-1/2" NPT X 3-3/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3/4" NPT X 5/8" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3/4" NPT x 5/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 4" NPT X 3-7/8" Bi-Metal Hole Saw Diameter, Shaft need value Length, Travel need... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 4" NPT X 3-7/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 5" NPT X 4-3/4" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar)... | |
| Country of Origin USA Description Hot Tapper, 5" NPT X 4-3/4" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 29 Lb (13.15... | |
| Country of Origin USA Description Hot Tapper, 6" NPT X 5-1/2" Bi-Metal Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 29 Lb (13.15... | |
| Country of Origin USA Description Hot Tapper, 6" NPT X 5-3/4" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 29 Lb (13.15... | |
| Description Arbor, 7/16" Hex for Hole Saws 9/16" - 1-3/16" Sage Subcategory Number W261 Shipping Wt. 0.5 Lb (0.45 Kg) | |
| Description Arbor, 7/16" Hex Shank for Hole Saws 1-1/4" - 6-7/8" Sage Subcategory Number W261 Shipping Wt. 0.5 Lb (0.23 Kg) | |
| Description Drill Shaft, 7/16" X 18", High Temper Steel Material High Temper Steel Sage Subcategory Number W261 Shipping Wt. 1.5 Lb (0.68 Kg) | |
| Description Drill Shaft, 7/16" X 24", High Temper Steel Sage Subcategory Number W261 Shipping Wt. 1.5 Lb (0.68 Kg) | |
| Description Drill Shaft, 7/16" X 36", High Temper Steel Sage Subcategory Number W261 Shipping Wt. 2.2 Lb (1 Kg) | |
| Description Saw, Hole 1-1/8" Carbide Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg) | |
| Description Saw, Hole 1-1/8th Bi-Metal Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg) | |
| Description Saw, Hole 1-3/8" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg) | |
| Description Saw, Hole 1-3/8" Carbide Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg) | |
| Description Saw, Hole 1-7/8" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg) | |
| Description Saw, Hole 1-7/8" Carbide Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg) | |
| Description Saw, Hole 2-3/8" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 1 Lb (0.45 Kg) | |
| Description Saw, Hole 2-3/8" Carbide Sage Subcategory Number W263 Shipping Wt. 1 Lb (0.45 Kg) | |
| Description Saw, Hole 2-7/8" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 1 Lb (0.23 Kg) | |
| Description Saw, Hole 2-7/8" Carbide Sage Subcategory Number W263 Shipping Wt. 1 Lb (0.45 Kg) | |
| Description Saw, Hole 3-3/8" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 1 Lb (0.45 Kg) | |
| Description Saw, Hole 3-3/8" Carbide Sage Subcategory Number W263 Shipping Wt. 1 Lb (0.45 Kg) | |
| Description Saw, Hole 3-7/8" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 1.5 Lb (0.68 Kg) | |
| Description Saw, Hole 3-7/8" Carbide Sage Subcategory Number W263 Shipping Wt. 1.5 Lb (0.68 Kg) | |
| Description Saw, Hole 4-3/4" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 1.5 Lb (0.68 Kg) | |
| Description Saw, Hole 4-3/4" Carbide Sage Subcategory Number W263 Shipping Wt. 1.5 Lb (0.68 Kg) | |
| Description Saw, Hole 5-1/2" Bi-Metal Deep Cut Sage Subcategory Number W263 Shipping Wt. 1.5 Lb ( 0.68Kg) | |
| Description Saw, Hole 5-3/4" Carbide Sage Subcategory Number W263 Shipping Wt. 1.5 Lb (0.68 Kg) | |
| Description Saw, Hole 5/8" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg) | |
| Description Saw, Hole 5/8" Carbide Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg) | |
| Description Saw, Hole 7/8" Bi-Metal Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg) | |
| Description Saw, Hole 7/8" Carbide Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg) | |
| Hole Saw, Carbide Tipped, 5 7/8" |