Petersen Products Co. Pipe Plug, Mech, Hand Tight, Alum, 5.8-6.5" Dia, 1/2" Bypass 149-106

Description
By-Pass 1/2" NPT Country of Origin USA Dia. Max 6.5" (165mm) Dia. Min 5.8" (147mm) Material, Body Steel Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 6" (152mm) Pipeline Max PSI 10 psi (0.68 bar) Pressure Pipeline Max Head 23 ft (7.01 m) Sage Subcategory Number W1491 Seal Expansion System Wing Nut Shipping Wt. 4 Lbs (1.81 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote
Description
By-Pass 1/2" NPT Country of Origin USA Dia. Max 6.5" (165mm) Dia. Min 5.8" (147mm) Material, Body Steel Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 6" (152mm) Pipeline Max PSI 10 psi (0.68 bar) Pressure Pipeline Max Head 23 ft (7.01 m) Sage Subcategory Number W1491 Seal Expansion System Wing Nut Shipping Wt. 4 Lbs (1.81 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hand Tight, Alum, 5.8-6.5
Fredonia, WI, United States
Pipe Plug, Mech, Hand Tight, Alum, 5.8-6.5" Dia, 1/2" Bypass
149-106
Pipe Plug, Mech, Hand Tight, Alum, 5.8-6.5" Dia, 1/2" Bypass 149-106
By-Pass 1/2" NPT Country of Origin USA Dia. Max 6.5" (165mm) Dia. Min 5.8" (147mm) Material, Body Steel Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 6" (152mm) Pipeline Max PSI 10 psi (0.68 bar) Pressure Pipeline Max Head 23 ft (7.01 m) Sage Subcategory Number W1491 Seal Expansion System Wing Nut Shipping Wt. 4 Lbs (1.81 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)

By-Pass 1/2" NPT
Country of Origin USA
Dia. Max 6.5" (165mm)
Dia. Min 5.8" (147mm)
Material, Body Steel
Material, Hardware Steel
Material, Seal SBR/Natural Rubber, Molded
Nominal Pipe 6" (152mm)
Pipeline Max PSI 10 psi (0.68 bar)
Pressure Pipeline Max Head 23 ft (7.01 m)
Sage Subcategory Number W1491
Seal Expansion System Wing Nut
Shipping Wt. 4 Lbs (1.81 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 f (48.89 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 149-106
Product Name Pipe Plug, Mech, Hand Tight, Alum, 5.8-6.5" Dia, 1/2" Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, T-Handle 2 1/2
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread Schrader Valve 2-1/2"
View Details
Pipe Plug, Mech, Abs & Ss, Threaded, 4.28
Specs
Shape / Application Round
Features Threaded
Material Glass Reinforced ABS
View Details
Pipe Plug, Mechanical, Night Cap Bell End, 60
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Hand Tight, 9.2-10.2
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1.0 BSPP
View Details