Petersen Products Co. Pipe Plug, Mechanical, High Pres., 23.9"-24.8"dia, Mech Seal 145-9238

Description
By-Pass 2" F Country of Origin USA Dia. Max 24.875" (632mm) Dia. Min 23.875" (606mm) Lngth, Overall Approx. 11.3" (287mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 90 FT-LB Plug Slip Restraint Method Integral ID or OD set screw restraint Positioning Wheel Location Bottom Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 22 FT-LB Shipping Wt. 96 Lb (43.55 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Vent Valve, Near Top of Plug, NPT 3/8
Request a Quote
Description
By-Pass 2" F Country of Origin USA Dia. Max 24.875" (632mm) Dia. Min 23.875" (606mm) Lngth, Overall Approx. 11.3" (287mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 90 FT-LB Plug Slip Restraint Method Integral ID or OD set screw restraint Positioning Wheel Location Bottom Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 22 FT-LB Shipping Wt. 96 Lb (43.55 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Vent Valve, Near Top of Plug, NPT 3/8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Pres., 23.9
Fredonia, WI, United States
Pipe Plug, Mechanical, High Pres., 23.9"-24.8"dia, Mech Seal
145-9238
Pipe Plug, Mechanical, High Pres., 23.9"-24.8"dia, Mech Seal 145-9238
By-Pass 2" F Country of Origin USA Dia. Max 24.875" (632mm) Dia. Min 23.875" (606mm) Lngth, Overall Approx. 11.3" (287mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 90 FT-LB Plug Slip Restraint Method Integral ID or OD set screw restraint Positioning Wheel Location Bottom Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 22 FT-LB Shipping Wt. 96 Lb (43.55 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Vent Valve, Near Top of Plug, NPT 3/8

By-Pass 2" F
Country of Origin USA
Dia. Max 24.875" (632mm)
Dia. Min 23.875" (606mm)
Lngth, Overall Approx. 11.3" (287mm)
Lngth, Seal 2.0" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Pipeline Max PSI 100 psi (6.89 bar)
Plug Restraint Set Screw Torque 90 FT-LB
Plug Slip Restraint Method Integral ID or OD set screw restraint
Positioning Wheel Location Bottom
Pressure Pipeline Max Head 231 ft (70.41 m)
Sage Subcategory Number W1459
Seal Expansion System Hex Nut
Seal Expansion Torque Ft/Lb 22 FT-LB
Shipping Wt. 96 Lb (43.55 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)
Vent Valve, Near Top of Plug, NPT 3/8

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-9238
Product Name Pipe Plug, Mechanical, High Pres., 23.9"-24.8"dia, Mech Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 18
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Night Cap Spigotend 27
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 1 5/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details