Petersen Products Co. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 1.820" (46mm) Dia., Nominal 1.5" (38mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal... | |
| By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 2.1" (53mm) Dia., Nominal 2" (51mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal... | |
| By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 3.135" (80mm) Dia., Nominal 3" (76mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal... | |
| By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 4.15" (105mm) Dia., Nominal 4" (102mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal... | |
| Comment 1 Controller, Inflation Nitrogen, 1/2" QD, 250 psi Connection Type Quick Connect 1/2" Cplg & 1/4" Cplg Description Controller, Inflation Nitrogen, 1/2" QD, 250 psi Pressure 250 psi (17.2... | |
| Comment 1 For Air or Nitrogen Connection Type 1/2" Quick Connect Cplg & Plug Description Precision controller, Inflation Air with adjustable regulator and valve, 0-15 psi Pressure 250 psi (17.2... | |
| Comment 1 For Air or Nitrogen Connection Type 1/2" Quick Disconnect Cplg. & Plug Description Controller, Inflation Air with adjustable regulator and valve, 30-200 psi Pressure 250 psi (17.24 bar)... | |
| Comment 1 For Air or Nitrogen Connection Type 1/2" Quick Disconnect Plug & Coupling Description Precision Controller, Inflation Air with adjustable regulator and valve, 0-30 psi Pressure 250 psi (17.2... | |
| Comment 1 PRESSURE MONITORING VALVE ASSEMBLY Connection Type 1/2" QD Plug and Coupling, Two 1/4" QD Couplings Description Pressure Monitoring Valve Assembly with receptacles for gauge & relief valve Sage... | |
| Comment 1 Pressure Relief Valve, 175 psig, 1/4" Male QC Description Pressure Relief Valve, 175 psig, 1/4" Male QC Sage Subcategory Number W9360 | |
| Comment 1 Pressure Relief Valve, 200 psig, 1/4" Male QC Description Pressure Relief Valve, 200 psig, 1/4" Male QC Sage Subcategory Number W9360 | |
| Comment 1 Pressure Relief Valve, 300 psig, 1/4" Male QC Description Pressure Relief Valve, 300 psig, 1/4" Male QC Sage Subcategory Number W9360 | |
| Comment 1 VALVE, PRESSURE RELIEF, 125 PSIG, 1/4" MALE QUICK CONNECT Connection Type 1/4" QC Description Valve, Pressure Relief Pressure, PSI 125 psi(8.62 bar) Sage Subcategory Number W9360 Shipping Wt. | |
| Connection Type 1-1/2" Cam & Groove Description Pressure Monitoring Valve Assembly with 1.5" Cam & Groove Sage Subcategory Number W9360 Shipping Wt. 4 Lbs (1.81 Kg) Valve Type and Size... | |
| Connection Type 1/2" HPQC Plug and (2) 1/4" HPQC Couplings Description Pressure Monitoring Valve Assembly with receptacles for gauge & relief valve Pressure 600 psi (41 bar) Sage Subcategory Number... | |
| Connection Type 1/4" No-Spill Hyd QC Plug and TWO Cplgs Description High Pressure Monitoring Valve Assembly with receptacles for gauge & relief valve Pressure 1000 psi (68.95 bar) Sage Subcategory... | |
| Connection Type 1/4" QC Description Adjustable Pressure Relief Valve 0-100 PSI Pressure, PSI 0-100 psi (6.89 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type For Air... | |
| Connection Type 1/4" QC Description Adjustable Pressure Relief Valve 0-25PSI Pressure, PSI 0-25 psi (0-1.73 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type For Air or... | |
| Connection Type 1/4" QC Description Valve, Pressure Relief Pressure, PSI 110 psi (7.58 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type For Air or Nitrogen | |
| Connection Type 1/4" Safety Coupler and Nipple Description 145 psi (10 bar) Relief Valve with Shut-Off Sage Subcategory Number W1615 Shipping Wt. 4 Lb (1.81 Kg) | |
| Connection Type 1/4" Safety Coupler and Nipple Description Controller, Dual Fitting, 116 psi (8 bar) with Pressure Gauge and Pressure Relief Valves Sage Subcategory Number W161 Shipping Wt. 4 Lb... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Controller, Dual Joysticks, 116 psi (8 bar) with Built-In Safety Relief Valves Sage Subcategory Number W161 Shipping Wt. 7 Lb (3.18 Kg)... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Controller, Hand-Held Dual Fitting, 116 psi (8 bar) with Pressure Gauge and Pressure Relief Valves Sage Subcategory Number W161 Shipping Wt. 4... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Controller, Hand-Held Single Fitting, 116 psi (8 bar) with Pressure Gauge and Pressure Relief Valves Sage Subcategory Number W161 Shipping Wt. 3... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Controller, Singe Fitting, 116 psi (8 bar) with Pressure Gauge and Pressure Relief Valve Sage Subcategory Number W161 Shipping Wt. 2 Lb... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Controller, Triple Deadman, 116 psi (8 bar) with Built-In Pressure Relief Valve Sage Subcategory Number W161 Shipping Wt. 6 Lb (2.72 Kg)... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Dual Deadman Controller with Joysticks, 145 psi (10 bar) Sage Subcategory Number W1615 Shipping Wt. 5 Lb (2.27 Kg) | |
| Connection Type 1/4" Safety Coupler and Nipple Description In-Line Shut-Off Valve with Relief Valve, EU Safety Couplers Sage Subcategory Number W161 Shipping Wt. 1 Lb (0.45 Kg) | |
| Connection Type 1/4" Safety Coupler and Nipple Description In-Line Shut-Off Valve, 1/4 EU Safety Couplers Sage Subcategory Number W161 Shipping Wt. 6 Lb (2.72 Kg) | |
| Connection Type 1/4" Safety Coupler and Nipple Description Simple Controller with 145 psi (10 bar) Relief Valve, Gauge and Ball Valve Sage Subcategory Number W1615 Shipping Wt. 4 Lb (1.81... | |
| Connection Type 1/4" Safety Coupler and Nipple Description Simple Controller with Dual 145 psi (10 bar) Relief Valve, Gauges and Ball Valves Sage Subcategory Number W1615 Shipping Wt. 2 Lb... | |
| Connection Type 2x Zinc-Plated 1/4" QD Plugs and 2x 1/4" Brass Couplings Description Pressure Monitoring Valve Assembly with Brass connector and connections for gauge & relief valve Pressure 300 psi... | |
| Connection Type CGA 346 Inlet, 9/16"-18 RH Outlet Description Pressure Regulator Air, Single Stage 3000 Max psi Inlet, 0-125 psi Outlet CGA346 Inlet, 9/16" -18 RH Outlet Sage Subcategory Number... | |
| Connection Type CGA 347 Inlet, 9/16"-18 RH Outlet Description Pressure Regulator Medical Air Single Stage 5500 Max psi Inlet, 0-125 psi Outlet Sage Subcategory Number W161 Shipping Wt. 2 Lb... | |
| Connection Type CGA 580 Inlet, 3/8" -18NPT (M) Outlet Description Pressure Regulator Argon/Nitrogen/Heliu m Single Stage 3000 Max psi Inlet, 0-400 psi Outlet Sage Subcategory Number W161 Shipping Dimensions 8X8X8... | |
| Connection Type CGA 680 Inlet, 5/8"-18 RH (F) Outlet Description Pressure Regulator Argon/Nitrogen/Heliu m Single Stage 5500 Max psi Inlet, 0-200 psi Outlet Sage Subcategory Number W161 Shipping Wt. 4... | |
| Country of Origin USA Description 1.875" OD Inf. Ram, 8"x150 Lb. Pkg Seal, 3/4" Valve Diameter, Inflation Ram 1.875" (48mm) Flange Class 150 Lb Flange Size 8" (203mm) Material Carbon... | |
| Description Backflow Preventor 2", Hydrant Sage Subcategory Number W910 Shipping Wt. 37 Lb (16.78 Kg) | |
| Description Double Fitting Controller, Medium Pressure, 14.5 psi Sage Subcategory Number W161 Shipping Wt. 5 Lb (2.27 Kg) | |
| Description Pressure Regulator, 6000 PSI with CGA 347 Sage Subcategory Number W1615 | |
| Description Pressure Regulator, CGA Universal up to 4,500 PSI Sage Subcategory Number W1615 | |
| Description Regulator, Replacement Parts for Control Panel Sage Subcategory Number W9241 Shipping Wt. 1 Lb (0.45 Kg) | |
| Description Valve, 3-Way, Replacement Parts for Control Panel Sage Subcategory Number W9241 Shipping Wt. 1 Lb (0.45 Kg) |