Petersen Products Co. Pipe Plug, Mech, Remote Placement Expander 2.00"-2.25" Dia 148-3200

Description
By-Pass None Country of Origin USA Dia. Max 2.25" (57mm) Dia. Min 2" (51mm) Material, Body Steel, Plated Material, Seal Nitrile Press. Pipeline Max Not Pressure Rated Sage Subcategory Number W1483 Seal Expansion System T Handle Wrench, Remote Placement Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 f (93.33 c)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 2.25" (57mm) Dia. Min 2" (51mm) Material, Body Steel, Plated Material, Seal Nitrile Press. Pipeline Max Not Pressure Rated Sage Subcategory Number W1483 Seal Expansion System T Handle Wrench, Remote Placement Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 f (93.33 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Remote Placement Expander 2.00
Fredonia, WI, United States
Pipe Plug, Mech, Remote Placement Expander 2.00"-2.25" Dia
148-3200
Pipe Plug, Mech, Remote Placement Expander 2.00"-2.25" Dia 148-3200
By-Pass None Country of Origin USA Dia. Max 2.25" (57mm) Dia. Min 2" (51mm) Material, Body Steel, Plated Material, Seal Nitrile Press. Pipeline Max Not Pressure Rated Sage Subcategory Number W1483 Seal Expansion System T Handle Wrench, Remote Placement Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 f (93.33 c)

By-Pass None
Country of Origin USA
Dia. Max 2.25" (57mm)
Dia. Min 2" (51mm)
Material, Body Steel, Plated
Material, Seal Nitrile
Press. Pipeline Max Not Pressure Rated
Sage Subcategory Number W1483
Seal Expansion System T Handle Wrench, Remote Placement
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 f (93.33 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 148-3200
Product Name Pipe Plug, Mech, Remote Placement Expander 2.00"-2.25" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 24
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Hand Tight, 1.9-2.4
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.5 BSPP
View Details
Pipe Plug, Mechanical, High Pres., 3.8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/4" F
View Details
Pipe Plug, Mechanical Hand Tight W/Shoulder 14.75
Specs
Shape / Application Round
Fitted Depth 3 inch (76.2 mm)
NPT Thread Standard
View Details