Petersen Products Co. Temperature Pressure Petes Plug 3/4" 16 Nft, 1.5"l, Nordel 311-760

Description
Chemical Resistance Hot/Cold Water, Low Steam, Detergents, PhospateEsters, Ketone, Alcohols, & Glycols Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Brass Material Cap Brass Material, Body Brass Material, Valve Nordel Press. Pipeline Max Up to 1000 psi (68.96 bar) Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 3/4" - 16 NFT NOT NPT Strap Color Yellow Temperature Max. Service F 500 psi (34.49 bar) For 32°-275°F / 1,000 psi (68.96 bar) For- 20°F to 140°F
Request a Quote
Description
Chemical Resistance Hot/Cold Water, Low Steam, Detergents, PhospateEsters, Ketone, Alcohols, & Glycols Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Brass Material Cap Brass Material, Body Brass Material, Valve Nordel Press. Pipeline Max Up to 1000 psi (68.96 bar) Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 3/4" - 16 NFT NOT NPT Strap Color Yellow Temperature Max. Service F 500 psi (34.49 bar) For 32°-275°F / 1,000 psi (68.96 bar) For- 20°F to 140°F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Pressure Petes Plug 3/4
Fredonia, WI, United States
Temperature Pressure Petes Plug 3/4" 16 Nft, 1.5"l, Nordel
311-760
Temperature Pressure Petes Plug 3/4" 16 Nft, 1.5"l, Nordel 311-760
Chemical Resistance Hot/Cold Water, Low Steam, Detergents, PhospateEsters, Ketone, Alcohols, & Glycols Country of Origin USA Dia., Probe 1/8" (3.175mm) Lngth, Body 1.5" (38.1mm) Material Brass Material Cap Brass Material, Body Brass Material, Valve Nordel Press. Pipeline Max Up to 1000 psi (68.96 bar) Sage Subcategory Number W311 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 3/4" - 16 NFT NOT NPT Strap Color Yellow Temperature Max. Service F 500 psi (34.49 bar) For 32°-275°F / 1,000 psi (68.96 bar) For- 20°F to 140°F

Chemical Resistance Hot/Cold Water, Low Steam, Detergents, PhospateEsters, Ketone, Alcohols, & Glycols
Country of Origin USA
Dia., Probe 1/8" (3.175mm)
Lngth, Body 1.5" (38.1mm)
Material Brass
Material Cap Brass
Material, Body Brass
Material, Valve Nordel
Press. Pipeline Max Up to 1000 psi (68.96 bar)
Sage Subcategory Number W311
Shipping Wt. 0.5 Lb (0.23 Kg)
Size, NPT 3/4" - 16 NFT NOT NPT
Strap Color Yellow
Temperature Max. Service F 500 psi (34.49 bar) For 32°-275°F / 1,000 psi (68.96 bar) For- 20°F to 140°F

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 311-760
Product Name Temperature Pressure Petes Plug 3/4" 16 Nft, 1.5"l, Nordel
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap Bell End, 30
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Water Line Stub, 2.5
Specs
Shape / Application Round
NPT Thread None
View Details
Pilug, Mech, Hand Tight, Cleanout Style, 1.89
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details
Pipe Plug Mech, Abs & Steel, Dwv Hub Test, 4.44
Specs
Shape / Application Round
Material Glass Reinforced ABS
NPT Thread None
View Details