By-Pass Flow Through Cap Type Not Included
By-Pass Size 1" MNPT
Country of Origin USA
Depth, Full Installation 9.46" (240.3mm)
Functional ID Range 12.17"-12.63" (309.1mm-320.8mm)
Hex Nut Wrench Size 1-5/8"
Length, Gripper 3.37" (85.6mm)
Length, Seal to Gripper 6.33" (160.8mm)
Lngth, Overall 12.41" (315.2mm)
Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron
Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs
Material, Seal Urethane
Nominal Pipe 12" (304.8mm)
Pipe Schedule 20
Plug OD 12.07" (306.6mm)
Press., Max Test, PSI 3,000 psi (207 bar)
Sage Subcategory Number W147
Shaft Quantity 6
Shaft/Port I.D. 0.82" (20.8mm)
Shipping Wt. 175 Lb (79.38 Kg)
Total Clearance From Min. I.D. 0.1" (2.5mm)
Type 6
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 147-1120-P20M |
| Product Name | Pipe Plug, Mech, Hp Test, 12" Dia, Sch-20, 1" Npt Bypass |
| Fitted Depth | 9.46 inch (240 mm) |