Petersen Products Co. Pipe Plug, Mech, Hand Tight, Alum, 7.85-8.25" Dia,1/2"bypass 149-108

Description
By-Pass 1/2" NPT Country of Origin USA Dia. Max 8.25" (210mm) Dia. Min 7.85" (199mm) Material, Body Steel Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 8" (203mm) Pipeline Max PSI 5 psi (0.34 bar) Pressure Pipeline Max Head 11 ft (3.35 m) Sage Subcategory Number W1491 Seal Expansion System Wing Nut Shipping Wt. 8 Lbs (3.63 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote
Description
By-Pass 1/2" NPT Country of Origin USA Dia. Max 8.25" (210mm) Dia. Min 7.85" (199mm) Material, Body Steel Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 8" (203mm) Pipeline Max PSI 5 psi (0.34 bar) Pressure Pipeline Max Head 11 ft (3.35 m) Sage Subcategory Number W1491 Seal Expansion System Wing Nut Shipping Wt. 8 Lbs (3.63 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hand Tight, Alum, 7.85-8.25
Fredonia, WI, United States
Pipe Plug, Mech, Hand Tight, Alum, 7.85-8.25" Dia,1/2"bypass
149-108
Pipe Plug, Mech, Hand Tight, Alum, 7.85-8.25" Dia,1/2"bypass 149-108
By-Pass 1/2" NPT Country of Origin USA Dia. Max 8.25" (210mm) Dia. Min 7.85" (199mm) Material, Body Steel Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 8" (203mm) Pipeline Max PSI 5 psi (0.34 bar) Pressure Pipeline Max Head 11 ft (3.35 m) Sage Subcategory Number W1491 Seal Expansion System Wing Nut Shipping Wt. 8 Lbs (3.63 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)

By-Pass 1/2" NPT
Country of Origin USA
Dia. Max 8.25" (210mm)
Dia. Min 7.85" (199mm)
Material, Body Steel
Material, Hardware Steel
Material, Seal SBR/Natural Rubber, Molded
Nominal Pipe 8" (203mm)
Pipeline Max PSI 5 psi (0.34 bar)
Pressure Pipeline Max Head 11 ft (3.35 m)
Sage Subcategory Number W1491
Seal Expansion System Wing Nut
Shipping Wt. 8 Lbs (3.63 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 f (48.89 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 149-108
Product Name Pipe Plug, Mech, Hand Tight, Alum, 7.85-8.25" Dia,1/2"bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Wing Nut, Hand Tight, 18.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details
Pipe Plug, Mechanical, Hand Tight, 1.5-1.8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.5 BSPP
View Details
Pipe Plug, Mechanical, Block & Bleed, 19.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1" F
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 3 5/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details