Petersen Products Co. Pipe Plug, Mech, Hand Tight, Alum,10.15-10.6"dia,3/4"bypass 149-110

Description
By-Pass 3/4" NPT Country of Origin USA Dia. Max 10.6" (269mm) Dia. Min 10.15" (258mm) Material, Body Auminum Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 10" (254mm) Pipeline Max PSI N/A Pressure Pipeline Max Head N/A Sage Subcategory Number W1491 Seal Expansion System Tee Handle Shipping Wt. 13 Lbs (5.9 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote
Description
By-Pass 3/4" NPT Country of Origin USA Dia. Max 10.6" (269mm) Dia. Min 10.15" (258mm) Material, Body Auminum Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 10" (254mm) Pipeline Max PSI N/A Pressure Pipeline Max Head N/A Sage Subcategory Number W1491 Seal Expansion System Tee Handle Shipping Wt. 13 Lbs (5.9 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hand Tight, Alum,10.15-10.6
Fredonia, WI, United States
Pipe Plug, Mech, Hand Tight, Alum,10.15-10.6"dia,3/4"bypass
149-110
Pipe Plug, Mech, Hand Tight, Alum,10.15-10.6"dia,3/4"bypass 149-110
By-Pass 3/4" NPT Country of Origin USA Dia. Max 10.6" (269mm) Dia. Min 10.15" (258mm) Material, Body Auminum Material, Hardware Steel Material, Seal SBR/Natural Rubber, Molded Nominal Pipe 10" (254mm) Pipeline Max PSI N/A Pressure Pipeline Max Head N/A Sage Subcategory Number W1491 Seal Expansion System Tee Handle Shipping Wt. 13 Lbs (5.9 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)

By-Pass 3/4" NPT
Country of Origin USA
Dia. Max 10.6" (269mm)
Dia. Min 10.15" (258mm)
Material, Body Auminum
Material, Hardware Steel
Material, Seal SBR/Natural Rubber, Molded
Nominal Pipe 10" (254mm)
Pipeline Max PSI N/A
Pressure Pipeline Max Head N/A
Sage Subcategory Number W1491
Seal Expansion System Tee Handle
Shipping Wt. 13 Lbs (5.9 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 f (48.89 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 149-110
Product Name Pipe Plug, Mech, Hand Tight, Alum,10.15-10.6"dia,3/4"bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical Night Cap, Bell End, 12
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Night Cap, Bell End 6
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, T-Handle Aluminum Test, 8
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical Night Cap Bell End 48
Specs
Material Polyethylene (PE); Polyethylene
View Details