Petersen Products Co. Datasheets for Pipe Flanges

Flanges are used to connect pipes, tubes, hoses, and similar structures.
Pipe Flanges: Learn more

Product Name Notes
Bolt Size 3/4"-10UNC x 9" Long, Oval Neck Track Head Comment 1 * HDPE Requires Custom Gasket for Thermal Expansion and Contraction Finish Epoxy Material, Body Carbon Steel Material, Hardware...
Bolt Size 4"-6" Nominal Pipe = 5/8"-11UNC x 6" Long, Oval Neck Track Head Comment 1 * HDPE Requires Custom Gasket for Thermal Expansion and Contraction Finish Epoxy Material, Body...
Bolt Size 5/8"-11UNC x 6" Long, Oval Neck Track Head Comment 1 * HDPE Requires Custom Gasket for Thermal Expansion and Contraction Finish Epoxy Material, Body Carbon Steel Material, Hardware...
Bolt Size 8"-24" Nominal Pipe = 3/4"-10UNC x 9" Long, Oval Neck Track Head Comment 1 * HDPE Requires Custom Gasket for Thermal Expansion and Contraction Finish Epoxy Material, Body...
By-Pass 10" (254mm) MNPT Description Large Flow-Through Flange Kit Nominal Size 18"-24" (457mm-610mm) Sage Subcategory Number W1306 Shipping Wt. 7 Lb (3.18 Kg)
By-Pass 6" (152mm) MNPT Description Large Flow-Through Flange Kit Nominal Size 14"-21" (355mm-533mm) Sage Subcategory Number W1306 Shipping Wt. 6 Lb (2.73 Kg)
By-Pass 8" (203mm) MNPT Description Large Flow-Through Flange Kit Nominal Size 14"-21" (355mm-533mm) Sage Subcategory Number W1306 Shipping Wt. 7 Lb (3.18 Kg)
By-Pass 8" (203mm) MNPT Description Large Flow-Through Flange Kit Nominal Size 18"-24" (457mm-610mm) Sage Subcategory Number W1306 Shipping Wt. 8 Lb (3.63 Kg)
Comment 1 Ram End Adapter Assembly Description Ram End Adapter Assembly 1.5" OD Ram - 1" x 150lb Sage Subcategory Number W2667
Comment 1 Ram End Adapter Assembly Description Ram End Adapter Assembly 1.875" OD Ram - 2" x 300lb. Sage Subcategory Number W2667
Comment 1 Ram End Adapter Assembly Description Ram End Adapter Assembly 2.5" OD Ram - 1" x 150lb. Sage Subcategory Number W2667
Comment 1 Ram End Adapter Assembly Description Ram End Adapter Assembly, 2.5" Od Ram - 1.25" X 300lb. Sage Subcategory Number W2667
Comment 1 Ram End Adapter Assembly Description Ram End Adapter Assembly, 2.5" OD Ram - 2" X 300lb, Long Sage Subcategory Number W2667
Comment 1 Ram End Adapter Assy for a 1.875" OD Ram - 1" x 150 Lb Description Ram End Adapter Assembly 1.875" OD Ram - 1" x 150 Lb Sage...
Comment 1 RAM END ADAPTER ASSY FOR A 1.875" OD RAM - 1.25" X 300 LB Description Ram End Adapter Assembly 1.875" OD Ram - 1.25" x 300lb. Sage Subcategory...
Comment 1 RAM END ADAPTER ASSY FOR A 2.5" OD RAM - 4" X 300 LB Description Ram End Adapter Assembly, 2.5" OD Ram - 4" x 300lb Sage Subcategory...
Description Ram End Adapter Assembly 2.5" OD Ram - 4" x 300lb, Long Sage Subcategory Number W2667