Petersen Products Co. Pipe Plug, Mech High Pres 21.875"-22.875" Dia Mech Seal 145-9218

Description
By-Pass 1" F Country of Origin USA Dia. Max 22.875" (581mm) Dia. Min 21.875" (556mm) Lngth, Overall Approx. 4.83" (123mm) Lngth, Seal 1.5" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 55 FT-LB Plug Slip Restraint Method Integral ID or OD set screw restraint Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 20 FT-LB Shipping Wt. 78 Lb (35.38 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 1" F Country of Origin USA Dia. Max 22.875" (581mm) Dia. Min 21.875" (556mm) Lngth, Overall Approx. 4.83" (123mm) Lngth, Seal 1.5" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 55 FT-LB Plug Slip Restraint Method Integral ID or OD set screw restraint Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 20 FT-LB Shipping Wt. 78 Lb (35.38 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech High Pres 21.875
Fredonia, WI, United States
Pipe Plug, Mech High Pres 21.875"-22.875" Dia Mech Seal
145-9218
Pipe Plug, Mech High Pres 21.875"-22.875" Dia Mech Seal 145-9218
By-Pass 1" F Country of Origin USA Dia. Max 22.875" (581mm) Dia. Min 21.875" (556mm) Lngth, Overall Approx. 4.83" (123mm) Lngth, Seal 1.5" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 55 FT-LB Plug Slip Restraint Method Integral ID or OD set screw restraint Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 20 FT-LB Shipping Wt. 78 Lb (35.38 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C)

By-Pass 1" F
Country of Origin USA
Dia. Max 22.875" (581mm)
Dia. Min 21.875" (556mm)
Lngth, Overall Approx. 4.83" (123mm)
Lngth, Seal 1.5" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Pipeline Max PSI 100 psi (6.89 bar)
Plug Restraint Set Screw Torque 55 FT-LB
Plug Slip Restraint Method Integral ID or OD set screw restraint
Pressure Pipeline Max Head 231 ft (70.41 m)
Sage Subcategory Number W1459
Seal Expansion System Hex Nut
Seal Expansion Torque Ft/Lb 20 FT-LB
Shipping Wt. 78 Lb (35.38 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-9218
Product Name Pipe Plug, Mech High Pres 21.875"-22.875" Dia Mech Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical Night Cap Spigot End 15
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 2
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Plug, Mech, Hand Tight, Cleanout Style, 4.05
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details
Pipe Plug, Mech, Hand Tight, Nylon 0.8-0.9
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/8" (3.2mm)
View Details