Petersen Products Co. Pipe Plug, Mech, Hp Test, 18" Dia, Sch-Xs, 2" Npt Bypass 147-1180-PXSM

Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 12.63" (320.8mm) Functional ID Range 16.92"-17.38" (429.8mm-441.5mm) Hex Nut Wrench Size 1-5/8" Length, Gripper 4.74" (120.4mm) Length, Seal to Gripper 7.92" (201.2mm) Lngth, Overall 17.94" (455.7mm) Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs Material, Seal Urethane Nominal Pipe 18" (457.2mm) Pipe Schedule XS Plug OD 16.82" (427.2mm) Press., Max Test, PSI 5,000 psi (344.7 bar) Sage Subcategory Number W147 Shaft Quantity 10 Shaft/Port I.D. 1.69" (42.9mm) Shipping Wt. 414 Lb (187.78 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm) Type 6
Request a Quote
Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 12.63" (320.8mm) Functional ID Range 16.92"-17.38" (429.8mm-441.5mm) Hex Nut Wrench Size 1-5/8" Length, Gripper 4.74" (120.4mm) Length, Seal to Gripper 7.92" (201.2mm) Lngth, Overall 17.94" (455.7mm) Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs Material, Seal Urethane Nominal Pipe 18" (457.2mm) Pipe Schedule XS Plug OD 16.82" (427.2mm) Press., Max Test, PSI 5,000 psi (344.7 bar) Sage Subcategory Number W147 Shaft Quantity 10 Shaft/Port I.D. 1.69" (42.9mm) Shipping Wt. 414 Lb (187.78 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm) Type 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hp Test, 18
Fredonia, WI, United States
Pipe Plug, Mech, Hp Test, 18" Dia, Sch-Xs, 2" Npt Bypass
147-1180-PXSM
Pipe Plug, Mech, Hp Test, 18" Dia, Sch-Xs, 2" Npt Bypass 147-1180-PXSM
By-Pass Flow Through Cap Type Not Included By-Pass Size 2" MNPT Country of Origin USA Depth, Full Installation 12.63" (320.8mm) Functional ID Range 16.92"-17.38" (429.8mm-441.5mm) Hex Nut Wrench Size 1-5/8" Length, Gripper 4.74" (120.4mm) Length, Seal to Gripper 7.92" (201.2mm) Lngth, Overall 17.94" (455.7mm) Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs Material, Seal Urethane Nominal Pipe 18" (457.2mm) Pipe Schedule XS Plug OD 16.82" (427.2mm) Press., Max Test, PSI 5,000 psi (344.7 bar) Sage Subcategory Number W147 Shaft Quantity 10 Shaft/Port I.D. 1.69" (42.9mm) Shipping Wt. 414 Lb (187.78 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm) Type 6

By-Pass Flow Through Cap Type Not Included
By-Pass Size 2" MNPT
Country of Origin USA
Depth, Full Installation 12.63" (320.8mm)
Functional ID Range 16.92"-17.38" (429.8mm-441.5mm)
Hex Nut Wrench Size 1-5/8"
Length, Gripper 4.74" (120.4mm)
Length, Seal to Gripper 7.92" (201.2mm)
Lngth, Overall 17.94" (455.7mm)
Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron
Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs
Material, Seal Urethane
Nominal Pipe 18" (457.2mm)
Pipe Schedule XS
Plug OD 16.82" (427.2mm)
Press., Max Test, PSI 5,000 psi (344.7 bar)
Sage Subcategory Number W147
Shaft Quantity 10
Shaft/Port I.D. 1.69" (42.9mm)
Shipping Wt. 414 Lb (187.78 Kg)
Total Clearance From Min. I.D. 0.1" (2.5mm)
Type 6

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 147-1180-PXSM
Product Name Pipe Plug, Mech, Hp Test, 18" Dia, Sch-Xs, 2" Npt Bypass
Fitted Depth 12.63 inch (321 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Ss Wing Nut, 3.78
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 1 3/4
Specs
Shape / Application Round
Material Steel - Stainless; Zinc Plated Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details
Annular Seal 8.83
Specs
NPT Thread 1/2" Quick Disconnect
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End, 6
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details