Petersen Products Co. Temperature Pressure Plug, 1/2" Mnpt X 1.5" L, Neoprene Seal 310-700

Description
Dia., Probe 1/8" (3.18 mm) Lngth, Body 1.5" (38mm) Material, Body Brass Material, Valve Neoprene Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/2 M Strap Color Black
Request a Quote
Description
Dia., Probe 1/8" (3.18 mm) Lngth, Body 1.5" (38mm) Material, Body Brass Material, Valve Neoprene Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/2 M Strap Color Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Pressure Plug, 1/2
Fredonia, WI, United States
Temperature Pressure Plug, 1/2" Mnpt X 1.5" L, Neoprene Seal
310-700
Temperature Pressure Plug, 1/2" Mnpt X 1.5" L, Neoprene Seal 310-700
Dia., Probe 1/8" (3.18 mm) Lngth, Body 1.5" (38mm) Material, Body Brass Material, Valve Neoprene Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Size, NPT 1/2 M Strap Color Black

Dia., Probe 1/8" (3.18 mm)
Lngth, Body 1.5" (38mm)
Material, Body Brass
Material, Valve Neoprene
Sage Subcategory Number W310
Shipping Wt. 0.5 Lb (0.23 Kg)
Size, NPT 1/2 M
Strap Color Black

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 310-700
Product Name Temperature Pressure Plug, 1/2" Mnpt X 1.5" L, Neoprene Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Block & Bleed, 2.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3/8" M
View Details
Pipe Plug, Mechanical, T-Hand. Alum Test, 6
Specs
Shape / Application Round
NPT Thread 1/4 M (6mm)
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 16.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details
Pipe Plug, Mech, Night Cap, Bell End 8
Specs
Material Polyethylene (PE); Polyethylene
View Details