Petersen Products Co. Pipe Plug, Mech, Hp Test 0.5" Dia, Sch-40, 1/8" Npt Bypass 147-0005-P40M

Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8" MNPT Country of Origin USA Depth, Full Installation 2.2" (55.8mm) Functional ID Range 0.57"-0.63" (14.5mm-16mm) Hex Nut Wrench Size 3/4" Length, Gripper 0.68" (17.2mm) Length, Seal to Gripper 1.48" (37.7mm) Lngth, Overall 5.44" (138.1mm) Material, Body Carbon Steel Material, Hardware Carbon Steel Material, Seal Urethane Nominal Pipe 0.5" (12.7mm) Pipe Schedule 40 Plug OD 0.54" (13.7mm) Press., Max Test, PSI 15,000 psi (1034.4 bar) Sage Subcategory Number W147 Shaft Hex Wrench Size 3/8" Shaft/Port I.D. 0.11" (2.8mm) Shipping Wt. 1 Lb (0.45 Kg) Total Clearance From Min. I.D. 0.03" (0.8mm) Type 1
Request a Quote
Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8" MNPT Country of Origin USA Depth, Full Installation 2.2" (55.8mm) Functional ID Range 0.57"-0.63" (14.5mm-16mm) Hex Nut Wrench Size 3/4" Length, Gripper 0.68" (17.2mm) Length, Seal to Gripper 1.48" (37.7mm) Lngth, Overall 5.44" (138.1mm) Material, Body Carbon Steel Material, Hardware Carbon Steel Material, Seal Urethane Nominal Pipe 0.5" (12.7mm) Pipe Schedule 40 Plug OD 0.54" (13.7mm) Press., Max Test, PSI 15,000 psi (1034.4 bar) Sage Subcategory Number W147 Shaft Hex Wrench Size 3/8" Shaft/Port I.D. 0.11" (2.8mm) Shipping Wt. 1 Lb (0.45 Kg) Total Clearance From Min. I.D. 0.03" (0.8mm) Type 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hp Test 0.5
Fredonia, WI, United States
Pipe Plug, Mech, Hp Test 0.5" Dia, Sch-40, 1/8" Npt Bypass
147-0005-P40M
Pipe Plug, Mech, Hp Test 0.5" Dia, Sch-40, 1/8" Npt Bypass 147-0005-P40M
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/8" MNPT Country of Origin USA Depth, Full Installation 2.2" (55.8mm) Functional ID Range 0.57"-0.63" (14.5mm-16mm) Hex Nut Wrench Size 3/4" Length, Gripper 0.68" (17.2mm) Length, Seal to Gripper 1.48" (37.7mm) Lngth, Overall 5.44" (138.1mm) Material, Body Carbon Steel Material, Hardware Carbon Steel Material, Seal Urethane Nominal Pipe 0.5" (12.7mm) Pipe Schedule 40 Plug OD 0.54" (13.7mm) Press., Max Test, PSI 15,000 psi (1034.4 bar) Sage Subcategory Number W147 Shaft Hex Wrench Size 3/8" Shaft/Port I.D. 0.11" (2.8mm) Shipping Wt. 1 Lb (0.45 Kg) Total Clearance From Min. I.D. 0.03" (0.8mm) Type 1

By-Pass Flow Through Cap Type Not Included
By-Pass Size 1/8" MNPT
Country of Origin USA
Depth, Full Installation 2.2" (55.8mm)
Functional ID Range 0.57"-0.63" (14.5mm-16mm)
Hex Nut Wrench Size 3/4"
Length, Gripper 0.68" (17.2mm)
Length, Seal to Gripper 1.48" (37.7mm)
Lngth, Overall 5.44" (138.1mm)
Material, Body Carbon Steel
Material, Hardware Carbon Steel
Material, Seal Urethane
Nominal Pipe 0.5" (12.7mm)
Pipe Schedule 40
Plug OD 0.54" (13.7mm)
Press., Max Test, PSI 15,000 psi (1034.4 bar)
Sage Subcategory Number W147
Shaft Hex Wrench Size 3/8"
Shaft/Port I.D. 0.11" (2.8mm)
Shipping Wt. 1 Lb (0.45 Kg)
Total Clearance From Min. I.D. 0.03" (0.8mm)
Type 1

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 147-0005-P40M
Product Name Pipe Plug, Mech, Hp Test 0.5" Dia, Sch-40, 1/8" Npt Bypass
Fitted Depth 2.2 inch (55.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical Night Cap Bell End 30
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Water Line Stub, 0.75
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End, 48
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 20.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details