Country of Origin USA
Flange Class 150 Lb (68.04 Kg)
Flange Size 12" DN300
Lngth, Overall 23" (584mm)
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 40/STD
Press. Pipeline Max 450 Psi (31 Bar)
Sage Subcategory Number W151
Shaft Quantity 6
Shipping Wt. 212 Lb (96.1 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 151-1120-S40 |
| Product Name | Pipe Plug, Mechanical, High Lift Flange Weld Test, 12" |
| Features | Flange |