By-Pass Flow Through Cap Type Not Included
By-Pass Size 1/2 MNPT
Country of Origin USA
Depth, Full Installation 4.97" (126.3mm)
Functional ID Range 3.52"-3.63" (89.4mm-92.2mm)
Hex Nut Wrench Size 1-7/8"
Length, Gripper 1.62" (41.1mm)
Length, Seal to Gripper 2.67" (67.7mm)
Lngth, Overall 8.94" (227mm)
Material, Body Zinc-Plated Steel
Material, Hardware Zinc-Plated Steel Locknuts/Positioning
Material, Seal Urethane
Nominal Pipe 3.5" (88.9mm)
Pipe Schedule 40 / STD
Plug OD 3.42" (86.9mm)
Press., Max Test, PSI 10,000 psi (689 bar)
Sage Subcategory Number W147
Seal Expansion System Hex Nut
Shaft Quantity 1
Shaft/Port I.D. 0.56" (14.3mm)
Shipping Wt. 9.5 Lb (4.31 Kg)
Total Clearance From Min. I.D. 0.1" (2.5mm)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 147-1035-P40 |
| Product Name | Pipe Plug, Mech Hp Test, 3.5" Dia, Sch-40, 1/2" Npt Bypass |
| Fitted Depth | 4.97 inch (126 mm) |