Petersen Products Co. Pipe Plug, Mechanical, High Pres., 17.9"-18.8"dia, Mech Seal 145-9178

Description
By-Pass 1" F Country of Origin USA Dia. Max 18.875" (479mm) Dia. Min 17.875" (454mm) Lngth, Overall Approx. 3.83" (97mm) Lngth, Seal 1" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 55 FT-LB Plug Slip Restraint Method Integral ID or OD set screw restraint Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 20 FT-LB Shipping Wt. 65 Lb (29.48 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)
Request a Quote
Description
By-Pass 1" F Country of Origin USA Dia. Max 18.875" (479mm) Dia. Min 17.875" (454mm) Lngth, Overall Approx. 3.83" (97mm) Lngth, Seal 1" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 55 FT-LB Plug Slip Restraint Method Integral ID or OD set screw restraint Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 20 FT-LB Shipping Wt. 65 Lb (29.48 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Pres., 17.9
Fredonia, WI, United States
Pipe Plug, Mechanical, High Pres., 17.9"-18.8"dia, Mech Seal
145-9178
Pipe Plug, Mechanical, High Pres., 17.9"-18.8"dia, Mech Seal 145-9178
By-Pass 1" F Country of Origin USA Dia. Max 18.875" (479mm) Dia. Min 17.875" (454mm) Lngth, Overall Approx. 3.83" (97mm) Lngth, Seal 1" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Restraint Set Screw Torque 55 FT-LB Plug Slip Restraint Method Integral ID or OD set screw restraint Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Seal Expansion Torque Ft/Lb 20 FT-LB Shipping Wt. 65 Lb (29.48 Kg) Style Internal to Pipe Temperature Max. Service F 200 F (93.33 C)

By-Pass 1" F
Country of Origin USA
Dia. Max 18.875" (479mm)
Dia. Min 17.875" (454mm)
Lngth, Overall Approx. 3.83" (97mm)
Lngth, Seal 1" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Pipeline Max PSI 100 psi (6.89 bar)
Plug Restraint Set Screw Torque 55 FT-LB
Plug Slip Restraint Method Integral ID or OD set screw restraint
Pressure Pipeline Max Head 231 ft (70.41 m)
Sage Subcategory Number W1459
Seal Expansion System Hex Nut
Seal Expansion Torque Ft/Lb 20 FT-LB
Shipping Wt. 65 Lb (29.48 Kg)
Style Internal to Pipe
Temperature Max. Service F 200 F (93.33 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-9178
Product Name Pipe Plug, Mechanical, High Pres., 17.9"-18.8"dia, Mech Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Well Monitoring, 7.76
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 18.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details
Pipe Plug, Redwood, 2
Specs
Material Redwood
View Details
Pipe Plug, Mechanical, T-Handle Aluminum Test, 12
Specs
Shape / Application Round
NPT Thread None
View Details