Petersen Products Co. Pipe Plug, Mechanical, High Lift Flange Weld Test, 18" 151-3180-S20

Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 20 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 10 Shipping Wt. 656 Lb (297.2 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote
Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 20 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 10 Shipping Wt. 656 Lb (297.2 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Lift Flange Weld Test, 18
Fredonia, WI, United States
Pipe Plug, Mechanical, High Lift Flange Weld Test, 18"
151-3180-S20
Pipe Plug, Mechanical, High Lift Flange Weld Test, 18" 151-3180-S20
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 20 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 10 Shipping Wt. 656 Lb (297.2 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)

Country of Origin USA
Flange Class 300 Lb (136.08 Kg)
Flange Size 18" DN450
Lngth, Overall 26" (660.4mm)
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 20
Press. Pipeline Max 1,125 Psi (77.6 Bar)
Sage Subcategory Number W151
Shaft Quantity 10
Shipping Wt. 656 Lb (297.2 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 151-3180-S20
Product Name Pipe Plug, Mechanical, High Lift Flange Weld Test, 18"
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Polypropylene, End Of Pipe 3
Specs
Shape / Application Round
Features Threaded
Material Polypropylene (PP); Polypropylene
View Details
Pipe Plug, Mechanical High Pres., 9.125
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End, 30
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details