Petersen Products Co. Pipe Plug, Mechanical, High Lift Flange Weld Test, 10" 151-1100-S40

Description
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (578mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40/STD Press. Pipeline Max 450 Psi (31 Bar) Sage Subcategory Number W151 Shaft Quantity 4 Shipping Wt. 175 Lb (79.3 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote
Description
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (578mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40/STD Press. Pipeline Max 450 Psi (31 Bar) Sage Subcategory Number W151 Shaft Quantity 4 Shipping Wt. 175 Lb (79.3 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Lift Flange Weld Test, 10
Fredonia, WI, United States
Pipe Plug, Mechanical, High Lift Flange Weld Test, 10"
151-1100-S40
Pipe Plug, Mechanical, High Lift Flange Weld Test, 10" 151-1100-S40
Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 10" DN250 Lngth, Overall 22-3/4" (578mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 40/STD Press. Pipeline Max 450 Psi (31 Bar) Sage Subcategory Number W151 Shaft Quantity 4 Shipping Wt. 175 Lb (79.3 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)

Country of Origin USA
Flange Class 150 Lb (68.04 Kg)
Flange Size 10" DN250
Lngth, Overall 22-3/4" (578mm)
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 40/STD
Press. Pipeline Max 450 Psi (31 Bar)
Sage Subcategory Number W151
Shaft Quantity 4
Shipping Wt. 175 Lb (79.3 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 151-1100-S40
Product Name Pipe Plug, Mechanical, High Lift Flange Weld Test, 10"
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanica, Hand Tight, 31.25
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 2.0 BSPP
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 8
Specs
Material Polyethylene (PE); Polyethylene
View Details
Annular Seal 24
Specs
NPT Thread 1/2" Quick Disconnect Plug
View Details
Pipe Plug, Mechanical, Wing Nut, Double Seal,4.5
Specs
Shape / Application Round
Material Steel - Stainless; Plated Steel
NPT Thread 0.5 BSPP
View Details