Petersen Products Co. Pipe Plug, Mech, Hp Test, 3" Dia, Sch-40, 1/2" Npt Bypass 147-0030-P40

Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 4-1/16" (103.2mm) Functional ID Range 3.04"-3.14" (77.2mm-79.8mm) Hex Nut Wrench Size 1-7/8" Length, Gripper 1.36" (34.5mm) Length, Seal to Gripper 2-1/8" (54mm) Lngth, Overall 9" (227mm) Material, Body Carbon Steel Material, Hardware Carbon Steel Material, Seal Urethane Nominal Pipe 3" (76.2mm) Pipe Schedule 40 / STD Plug OD 2.94" (74.7mm) Press., Max Test, PSI 3,700 psi (255.1 bar) Sage Subcategory Number W147 Seal Expansion System Hex Nut Shaft Quantity 1 Shaft/Port I.D. 9/16" (14.3mm) Shipping Wt. 8 Lb (3.63 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm)
Request a Quote
Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 4-1/16" (103.2mm) Functional ID Range 3.04"-3.14" (77.2mm-79.8mm) Hex Nut Wrench Size 1-7/8" Length, Gripper 1.36" (34.5mm) Length, Seal to Gripper 2-1/8" (54mm) Lngth, Overall 9" (227mm) Material, Body Carbon Steel Material, Hardware Carbon Steel Material, Seal Urethane Nominal Pipe 3" (76.2mm) Pipe Schedule 40 / STD Plug OD 2.94" (74.7mm) Press., Max Test, PSI 3,700 psi (255.1 bar) Sage Subcategory Number W147 Seal Expansion System Hex Nut Shaft Quantity 1 Shaft/Port I.D. 9/16" (14.3mm) Shipping Wt. 8 Lb (3.63 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hp Test, 3
Fredonia, WI, United States
Pipe Plug, Mech, Hp Test, 3" Dia, Sch-40, 1/2" Npt Bypass
147-0030-P40
Pipe Plug, Mech, Hp Test, 3" Dia, Sch-40, 1/2" Npt Bypass 147-0030-P40
By-Pass Flow Through Cap Type Not Included By-Pass Size 1/2 MNPT Country of Origin USA Depth, Full Installation 4-1/16" (103.2mm) Functional ID Range 3.04"-3.14" (77.2mm-79.8mm) Hex Nut Wrench Size 1-7/8" Length, Gripper 1.36" (34.5mm) Length, Seal to Gripper 2-1/8" (54mm) Lngth, Overall 9" (227mm) Material, Body Carbon Steel Material, Hardware Carbon Steel Material, Seal Urethane Nominal Pipe 3" (76.2mm) Pipe Schedule 40 / STD Plug OD 2.94" (74.7mm) Press., Max Test, PSI 3,700 psi (255.1 bar) Sage Subcategory Number W147 Seal Expansion System Hex Nut Shaft Quantity 1 Shaft/Port I.D. 9/16" (14.3mm) Shipping Wt. 8 Lb (3.63 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm)

By-Pass Flow Through Cap Type Not Included
By-Pass Size 1/2 MNPT
Country of Origin USA
Depth, Full Installation 4-1/16" (103.2mm)
Functional ID Range 3.04"-3.14" (77.2mm-79.8mm)
Hex Nut Wrench Size 1-7/8"
Length, Gripper 1.36" (34.5mm)
Length, Seal to Gripper 2-1/8" (54mm)
Lngth, Overall 9" (227mm)
Material, Body Carbon Steel
Material, Hardware Carbon Steel
Material, Seal Urethane
Nominal Pipe 3" (76.2mm)
Pipe Schedule 40 / STD
Plug OD 2.94" (74.7mm)
Press., Max Test, PSI 3,700 psi (255.1 bar)
Sage Subcategory Number W147
Seal Expansion System Hex Nut
Shaft Quantity 1
Shaft/Port I.D. 9/16" (14.3mm)
Shipping Wt. 8 Lb (3.63 Kg)
Total Clearance From Min. I.D. 0.1" (2.5mm)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 147-0030-P40
Product Name Pipe Plug, Mech, Hp Test, 3" Dia, Sch-40, 1/2" Npt Bypass
Fitted Depth 4.06 inch (103 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, T-Handle 2 1/4
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread Schrader Valve 2-1/4"
View Details
Pipe Plug, Mechanical, Push In, Bell End, 48
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap Bell End 60
Specs
Material Polyethylene (PE); Polyethylene
View Details