Petersen Products Co. Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Product Name Notes
By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 1.820" (46mm) Dia., Nominal 1.5" (38mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal...
By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 2.1" (53mm) Dia., Nominal 2" (51mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal...
By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 3.135" (80mm) Dia., Nominal 3" (76mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal...
By-Pass Tire Type Valve Country of Origin USA Depth, Overall 3.7" (94mm) Dia. Max 4.15" (105mm) Dia., Nominal 4" (102mm) Material, Body Nylon Material, Hardware Polypro & Brass Material, Seal...