Petersen Products Co. Pipe Plug, Mechanical, High Lift Flange Weld Test, 14" 151-3140-S60

Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 6 Shipping Wt. 386 Lb (175 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote
Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 6 Shipping Wt. 386 Lb (175 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Lift Flange Weld Test, 14
Fredonia, WI, United States
Pipe Plug, Mechanical, High Lift Flange Weld Test, 14"
151-3140-S60
Pipe Plug, Mechanical, High Lift Flange Weld Test, 14" 151-3140-S60
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 60 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 6 Shipping Wt. 386 Lb (175 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)

Country of Origin USA
Flange Class 300 Lb (136.08 Kg)
Flange Size 14" DN350
Lngth, Overall 25-3/4" (654mm)
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 60
Press. Pipeline Max 1,125 Psi (77.6 Bar)
Sage Subcategory Number W151
Shaft Quantity 6
Shipping Wt. 386 Lb (175 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 151-3140-S60
Product Name Pipe Plug, Mechanical, High Lift Flange Weld Test, 14"
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical Night Cap Spigot End 18
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Block & Bleed, 9.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 15.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1" NPT
View Details
Plug, Mech, Hand Tight, Cleanout Style, 3.875
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details