Petersen Products Co. Datasheets for Pressure Gauges

Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications.  Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more

Product Name Notes
Battery 9 V DC Battery Connection Type 1/4" Quick Disconnect Plug Description Alarm, Audible, Low Pressure, 10-90 psig, 9V DC Battery Pressure 10-90 PSI (0.68-6.20 bar) Sage Subcategory Number W9360...
Battery 9 VDC Comment 1 Alarm, Audible, Low Pressure, 10-90 psig (0.69-6.21 bar) Connection Type 1/2" Quick Disconnect, Plug Description Alarm, Audible, Low Pressure, 10-90 psig, 9V DC Battery Pressure...
Battery 9 VDC Connection Type 1-1/2" (38 mm) Cam & Groove Coupling Description Alarm, Audible, Low Pressure Pressure 10-90 psi (0.69-6.21 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb...
Battery 9 VDC Connection Type 1/4" Quick Disconnect Plug Description Alarm, Audible, Low Pressure, 20-300 psig, 9V DC Battery Pressure 20-300 psi (1.37-20.68 bar) Sage Subcategory Number W9360 Shipping Wt.
Battery 9 VDC Connection Type 1/4" Quick Disconnect Plug Description Alarm, Audible, Low Pressure, 50-500 psig, 9V DC Battery Pressure 50-500 psi (3.45-34.47 bar) Sage Subcategory Number W9360 Shipping Wt.
Battery 9 VDC Connection Type 1/4" Quick Disconnect, Plug Description Alarm, Audible, Low Pressure, 0-15 psi, 9V DC Battery Pressure 0-15 psi (0-1.03 bar) Sage Subcategory Number W9360 Shipping Wt.
Comment 1 For Air, Nitrogen or Water Comment 2 Liquid Filled Connection Type 1/4" MNPT (Brass) Country of Origin USA Pressure 0-100 psi (0-6.89 bar), 0-700 kPa Sage Subcategory Number...
Comment 1 For Air, Nitrogen or Water Comment 2 Liquid Filled Connection Type 1/4" MNPT (Brass) Country of Origin USA Pressure 0-200 psi (0-13.80 bar), 0-1400 kPa Sage Subcategory Number...
Comment 1 For Air, Nitrogen or Water Comment 2 Liquid Filled Connection Type 1/4" MNPT (Brass) Country of Origin USA Pressure 0-300 psi (0-20.69 bar), 0-2100 kPa Sage Subcategory Number...
Comment 1 PRESSURE GAUGE 0-30 PSI, 1/8" NPT Comment 2 For Air, Nitrogen or Water Description 0 To 30 psi (0-2.07 bar), 1/8" NPT Fitting Sage Subcategory Number W154 Shipping...
Connection Type 1/2" Quick Disconnect Plug Description Alarm, Audible, Low Pressure, 300 psig, 1/2" Quick Disconnects Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)
Connection Type 1/4" QC, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-100 psi (0-6.90 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)...
Connection Type 1/4" QC, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-15 psi (0-1.03 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)...
Connection Type 1/4" QC, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-160 psi (0-11.04 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)...
Connection Type 1/4" QC, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-30 psi (0-2.07 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)...
Connection Type 1/4" QC, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-60 psi (0-4.14 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)...
Connection Type 1/4" Quick Connect, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-200 psi (0-13.80 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91...
Connection Type 1/4" Quick Connect, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-300 psi (0-20.69 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91...
Connection Type 1/4" Quick Connect, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-600 psi (0-41.38 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91...
Country of Origin USA Description Gauge 0-300 psi (0-20.69 bar), 2.5" (63.5mm) Dial, Test Pressure Gauge with Retarded Increments to 600 psi (41.37 bar) Sage Subcategory Number W9393 Shipping Wt.
Country of Origin USA Description Gauge, 0-60 psi, 2" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 1 Lb (0.45 Kg)
Country of Origin USA Description Gauge, 9-30" Hg, 3" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 2 Lb (0.91 Kg)
Country of Origin USA Description Replacement 0-30" Hg Gauge Sage Subcategory Number W9387 Shipping Wt. 6 Lb (2.72 Kg)
Country of Origin USA Description Replacement 0-60" Hg Gauge Sage Subcategory Number W9387 Shipping Wt. 3 Lb (1.36 Kg)
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style 24" Dia., Seal Max 24.3" (617mm) Dia., Seal Min 20" (508mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder...
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 26" Dia., Seal Max 26.3" (668.02mm) Dia., Seal Min 21.5" (546mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder...
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 29" Dia., Seal Max 29.3" (744mm) Dia., Seal Min 24" (610mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder...
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 30" Dia., Seal Max 30.3" (770mm) Dia., Seal Min 25" (635mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder...
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 32" Dia., Seal Max 32.8" (833mm) Dia., Seal Min 27.5" (699mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder...
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 34" Dia., Seal Max 24.3" (617mm) Dia., Seal Min 30" (762mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder...
Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder...
Description Ball Gauge, Pressure, 0-60 psi for Control Panel, Replacement Parts Sage Subcategory Number W9241 Shipping Wt. 1 Lb (0.45 Kg)
Description Gauge, Compression, 0-160 psi, Replacement Parts for Control Panel Sage Subcategory Number W9241 Shipping Wt. 1 Lb (0.45 Kg)
Description Manometer, Measures Water Columns from 1" to 16" (25-406 mm), Reads in Increments of 1/10" Sage Subcategory Number W910 Shipping Wt. 1 Lb (0.45 Kg)