Petersen Products Co. Pipe Plug Mechanical, High Pres., 31.9"-32.8"dia, Mech Seal 145-9318

Description
By-Pass 2" F Country of Origin USA Dia. Max 32.875" (835mm) Dia. Min 31.875" (810mm) Lngth, Overall Approx. 12.3" (312mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Slip Restraint Method Integral ID or OD set screw restraint Positioning Wheel Location Bottom Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Shipping Wt. 158 Lb (71.67 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Vent Valve, Near Top of Plug, NPT 3/8
Request a Quote
Description
By-Pass 2" F Country of Origin USA Dia. Max 32.875" (835mm) Dia. Min 31.875" (810mm) Lngth, Overall Approx. 12.3" (312mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Slip Restraint Method Integral ID or OD set screw restraint Positioning Wheel Location Bottom Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Shipping Wt. 158 Lb (71.67 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Vent Valve, Near Top of Plug, NPT 3/8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug Mechanical, High Pres., 31.9
Fredonia, WI, United States
Pipe Plug Mechanical, High Pres., 31.9"-32.8"dia, Mech Seal
145-9318
Pipe Plug Mechanical, High Pres., 31.9"-32.8"dia, Mech Seal 145-9318
By-Pass 2" F Country of Origin USA Dia. Max 32.875" (835mm) Dia. Min 31.875" (810mm) Lngth, Overall Approx. 12.3" (312mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Pipeline Max PSI 100 psi (6.89 bar) Plug Slip Restraint Method Integral ID or OD set screw restraint Positioning Wheel Location Bottom Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Shipping Wt. 158 Lb (71.67 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Vent Valve, Near Top of Plug, NPT 3/8

By-Pass 2" F
Country of Origin USA
Dia. Max 32.875" (835mm)
Dia. Min 31.875" (810mm)
Lngth, Overall Approx. 12.3" (312mm)
Lngth, Seal 2.0" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Pipeline Max PSI 100 psi (6.89 bar)
Plug Slip Restraint Method Integral ID or OD set screw restraint
Positioning Wheel Location Bottom
Pressure Pipeline Max Head 231 ft (70.41 m)
Sage Subcategory Number W1459
Seal Expansion System Hex Nut
Shipping Wt. 158 Lb (71.67 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)
Vent Valve, Near Top of Plug, NPT 3/8

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-9318
Product Name Pipe Plug Mechanical, High Pres., 31.9"-32.8"dia, Mech Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Plug, Mech, Hand Tight, Cleanout Style, 3.875
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details
Pipe Plug, Mechanical, T-Handle Aluminum Test, 10
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical, T-Handle Aluminum Test, 15
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical, Block & Bleed, 4.25
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/4" F
View Details