Country of Origin USA
Flange Class 150 Lb (68.04 Kg)
Flange Size 12" DN300
Lngth, Overall 23" (584mm)
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 80
Press. Pipeline Max 450 Psi (31 Bar)
Sage Subcategory Number W151
Shaft Quantity 6
Shipping Wt. 212 Lb (96.1 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 151-1120-S80 |
| Product Name | Pipe Plug, Mechanical, High Lift Flange Weld Test, 12" |
| Features | Flange |