Petersen Products Co. Pipe Plug, Mechanical, High Pres., 26.9"-27.8"dia, Mech Seal 145-9268

Description
By-Pass 2" F Country of Origin USA Dia. Max 27.875" (708mm) Dia. Min 26.875" (683mm) Lngth, Overall Approx. 12.3" (312mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 28" Std Pipeline Max PSI 100 psi (6.89 bar) Plug Slip Restraint Method Integral ID or OD set screw restraint Positioning Wheel Location Bottom Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Shipping Wt. 120 Lb (54.43 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Vent Valve, Near Top of Plug, NPT 3/8
Request a Quote
Description
By-Pass 2" F Country of Origin USA Dia. Max 27.875" (708mm) Dia. Min 26.875" (683mm) Lngth, Overall Approx. 12.3" (312mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 28" Std Pipeline Max PSI 100 psi (6.89 bar) Plug Slip Restraint Method Integral ID or OD set screw restraint Positioning Wheel Location Bottom Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Shipping Wt. 120 Lb (54.43 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Vent Valve, Near Top of Plug, NPT 3/8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Pres., 26.9
Fredonia, WI, United States
Pipe Plug, Mechanical, High Pres., 26.9"-27.8"dia, Mech Seal
145-9268
Pipe Plug, Mechanical, High Pres., 26.9"-27.8"dia, Mech Seal 145-9268
By-Pass 2" F Country of Origin USA Dia. Max 27.875" (708mm) Dia. Min 26.875" (683mm) Lngth, Overall Approx. 12.3" (312mm) Lngth, Seal 2.0" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 28" Std Pipeline Max PSI 100 psi (6.89 bar) Plug Slip Restraint Method Integral ID or OD set screw restraint Positioning Wheel Location Bottom Pressure Pipeline Max Head 231 ft (70.41 m) Sage Subcategory Number W1459 Seal Expansion System Hex Nut Shipping Wt. 120 Lb (54.43 Kg) Style Internal to Pipe Plug Temperature Max. Service F 200 F (93.33 C) Vent Valve, Near Top of Plug, NPT 3/8

By-Pass 2" F
Country of Origin USA
Dia. Max 27.875" (708mm)
Dia. Min 26.875" (683mm)
Lngth, Overall Approx. 12.3" (312mm)
Lngth, Seal 2.0" O-Ring
Material, Body Aluminum
Material, Hardware Steel
Material, Seal Nitrile
Nominal Pipe 28" Std
Pipeline Max PSI 100 psi (6.89 bar)
Plug Slip Restraint Method Integral ID or OD set screw restraint
Positioning Wheel Location Bottom
Pressure Pipeline Max Head 231 ft (70.41 m)
Sage Subcategory Number W1459
Seal Expansion System Hex Nut
Shipping Wt. 120 Lb (54.43 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 200 F (93.33 C)
Vent Valve, Near Top of Plug, NPT 3/8

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 145-9268
Product Name Pipe Plug, Mechanical, High Pres., 26.9"-27.8"dia, Mech Seal
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Block & Bleed, 19.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1" F
View Details
Pipe Plug, Mechanical, Push In, Bell End, 48
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 10
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Well Monitoring, 7.76
Specs
Shape / Application Round
NPT Thread None
View Details