Petersen Products Co. Pipe Plug, Mechanical, High Lift Flange Weld Test, 8" 151-3080-S120

Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 120 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Seal To Pipe Clearance 1/2" (12.7mm) Shipping Wt. 150 Lb (68 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote
Description
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 120 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Seal To Pipe Clearance 1/2" (12.7mm) Shipping Wt. 150 Lb (68 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, High Lift Flange Weld Test, 8
Fredonia, WI, United States
Pipe Plug, Mechanical, High Lift Flange Weld Test, 8"
151-3080-S120
Pipe Plug, Mechanical, High Lift Flange Weld Test, 8" 151-3080-S120
Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 120 Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Seal To Pipe Clearance 1/2" (12.7mm) Shipping Wt. 150 Lb (68 Kg) Style End of Pipe Plug Temperature Max. Service F 176 F (80 C)

Country of Origin USA
Flange Class 300 Lb (136.08 Kg)
Flange Size 8" DN300
Material, Body Steel, Plated
Material, Seal Urethane
Pipe Type SCH 120
Press. Pipeline Max 1,125 Psi (77.6 Bar)
Sage Subcategory Number W151
Seal To Pipe Clearance 1/2" (12.7mm)
Shipping Wt. 150 Lb (68 Kg)
Style End of Pipe Plug
Temperature Max. Service F 176 F (80 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 151-3080-S120
Product Name Pipe Plug, Mechanical, High Lift Flange Weld Test, 8"
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug Mechanical Night Cap Bell End 36
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Block & Bleed, 4.25
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/4" F
View Details
Pipe Plug, Mechanical, Ss Wing Nut, 3.78
Specs
Shape / Application Round
NPT Thread None
View Details