Petersen Products Co. Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Country of Origin USA Diameter 0.154" (4mm) Length, Probe IN 4.75" (121mm) Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Style Digital, Cannot Recalibrate Temperature Rating F -58° | |
| Country of Origin USA Diameter 0.154" (4mm) Length, Probe IN 5" (127mm) Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Style Analog with Recalibration Temperature Rating F 0° | |
| Country of Origin USA Diameter 0.154" (4mm) Length, Probe IN 5" (127mm) Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Style Analog with Recalibration Temperature Rating F 25° | |
| Country of Origin USA Diameter 0.154" (4mm) Length, Probe IN 5" (127mm) Sage Subcategory Number W310 Shipping Wt. 0.5 Lb (0.23 Kg) Style Analog with Recalibration Temperature Rating F 40° |