Petersen Products Co. Pipe Plug, Mech, Hp Test, 14" Dia, Sch-Xs, 1" Npt Bypass 147-1140-PXSM

Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.91" (251.6mm) Functional ID Range 12.92"-13.38" (328.2mm-339.9mm) Hex Nut Wrench Size 1-5/8" Length, Gripper 3.73" (94.7mm) Length, Seal to Gripper 6.86" (174.2mm) Lngth, Overall 12.41" (315.2mm) Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs Material, Seal Urethane Nominal Pipe 14" (355.6mm) Pipe Schedule XS Plug OD 12.82" (325.6mm) Press., Max Test, PSI 5,000 psi (344.7 bar) Sage Subcategory Number W147 Shaft Quantity 6 Shaft/Port I.D. 0.82" (20.8mm) Shipping Wt. 199 Lb (90.27 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm) Type 6
Request a Quote
Description
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.91" (251.6mm) Functional ID Range 12.92"-13.38" (328.2mm-339.9mm) Hex Nut Wrench Size 1-5/8" Length, Gripper 3.73" (94.7mm) Length, Seal to Gripper 6.86" (174.2mm) Lngth, Overall 12.41" (315.2mm) Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs Material, Seal Urethane Nominal Pipe 14" (355.6mm) Pipe Schedule XS Plug OD 12.82" (325.6mm) Press., Max Test, PSI 5,000 psi (344.7 bar) Sage Subcategory Number W147 Shaft Quantity 6 Shaft/Port I.D. 0.82" (20.8mm) Shipping Wt. 199 Lb (90.27 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm) Type 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Hp Test, 14
Fredonia, WI, United States
Pipe Plug, Mech, Hp Test, 14" Dia, Sch-Xs, 1" Npt Bypass
147-1140-PXSM
Pipe Plug, Mech, Hp Test, 14" Dia, Sch-Xs, 1" Npt Bypass 147-1140-PXSM
By-Pass Flow Through Cap Type Not Included By-Pass Size 1" MNPT Country of Origin USA Depth, Full Installation 9.91" (251.6mm) Functional ID Range 12.92"-13.38" (328.2mm-339.9mm) Hex Nut Wrench Size 1-5/8" Length, Gripper 3.73" (94.7mm) Length, Seal to Gripper 6.86" (174.2mm) Lngth, Overall 12.41" (315.2mm) Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs Material, Seal Urethane Nominal Pipe 14" (355.6mm) Pipe Schedule XS Plug OD 12.82" (325.6mm) Press., Max Test, PSI 5,000 psi (344.7 bar) Sage Subcategory Number W147 Shaft Quantity 6 Shaft/Port I.D. 0.82" (20.8mm) Shipping Wt. 199 Lb (90.27 Kg) Total Clearance From Min. I.D. 0.1" (2.5mm) Type 6

By-Pass Flow Through Cap Type Not Included
By-Pass Size 1" MNPT
Country of Origin USA
Depth, Full Installation 9.91" (251.6mm)
Functional ID Range 12.92"-13.38" (328.2mm-339.9mm)
Hex Nut Wrench Size 1-5/8"
Length, Gripper 3.73" (94.7mm)
Length, Seal to Gripper 6.86" (174.2mm)
Lngth, Overall 12.41" (315.2mm)
Material, Body NPT Plain Steel & Far End Support with Integral Vents - Ductile Iron
Material, Hardware Hex Nuts (1 Per Shaft) Black Oil Finish/Cast Ductile Iron Positioning/top Washers with Tabs
Material, Seal Urethane
Nominal Pipe 14" (355.6mm)
Pipe Schedule XS
Plug OD 12.82" (325.6mm)
Press., Max Test, PSI 5,000 psi (344.7 bar)
Sage Subcategory Number W147
Shaft Quantity 6
Shaft/Port I.D. 0.82" (20.8mm)
Shipping Wt. 199 Lb (90.27 Kg)
Total Clearance From Min. I.D. 0.1" (2.5mm)
Type 6

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 147-1140-PXSM
Product Name Pipe Plug, Mech, Hp Test, 14" Dia, Sch-Xs, 1" Npt Bypass
Fitted Depth 9.91 inch (252 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical T-Handle Ss 1 1/2
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details
Plug, Mech, Hand Tight, Cleanout Style, 1.615
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details
Pipe Plug, Mechanical, Glv. Steel Wing Nut, 1.96
Specs
Shape / Application Round
Material Rubber - Silicone; Natural Rubber
NPT Thread None
View Details
Pipe Plug, Mechanical Night Cap, Spigot End 10
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details